EN
  • EN
  • DE

LTC2248IUH#PBF

Part No LTC2248IUH#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Analog to Digital Converter Single Pipelined 65 MSPS 14-Bit Parallel 32 Pin QFN Ep
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Differential Nonlinearity 1 LSB
Height 750 µm
Integral Nonlinearity (INL) 4 LSB
Interface Parallel
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 240 mW
Max Supply Voltage 3.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 68.3 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 14
Number of Elements 1
Number of Inputs 1
Number of Pins 32
Operating Supply Voltage 3 V
Polarity Bipolar
Power Dissipation 240 mW
Resolution 1.75 B
RoHS Compliant
Sampling Rate 65 Msps
Schedule B 8542390000
Signal to Noise Ratio (SNR) 74.3 dB
Supply Type Single
Width 5 mm
Win Source Part Number 1030584-LTC2248IUH#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2248IUH#PBF CAD Model

Description

Product Overview: LTC2248IUH#PBF

The LTC2248IUH#PBF is a high-performance, low-power 14-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional precision and speed for a wide range of applications. This ADC is capable of sampling rates up to 65Msps, making it an ideal choice for demanding data acquisition systems, medical imaging, communication systems, and instrumentation.

Key Features

  • Resolution: 14-bit performance offers high precision for sensitive applications.
  • Sampling Rate: Fast sampling rate of up to 65Msps provides accurate representation of high-frequency signals.
  • Input Range: The 2V<sub>pp differential input range allows for a wide variety of signal amplitudes to be accurately digitized.
  • Power Efficiency: Low power consumption is critical in portable and energy-sensitive applications.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures data integrity.
  • Package: Supplied in a compact QFN-32 (5mm x 5mm) package, suitable for space-constrained designs.

Applications

The versatility of the LTC2248IUH#PBF ADC makes it suitable for a variety of high-speed signal processing tasks, including:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Digital Oscilloscopes
  • Radar and Satellite Subsystems

Performance and Quality

Analog Devices Inc. is renowned for its commitment to quality and performance, and the LTC2248IUH#PBF is no exception. This product features excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring that signals are captured with high fidelity. It also includes features such as a shutdown mode that reduces power consumption when the device is not in active use.

With its robust design and advanced specifications, the LTC2248IUH#PBF ADC from Analog Devices Inc. represents a superior choice for engineers and designers looking for a reliable and high-performing data conversion solution.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess