EN
  • EN
  • DE

LTC2335ILX-16#PBF

Part No LTC2335ILX-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series SoftSpan™
Package Tray
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number LTC2335
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366590-LTC2335ILX-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2335ILX-16#PBF CAD Model

Description

Product Overview: LTC2335ILX-16#PBF

The LTC2335ILX-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed to deliver a perfect blend of speed, accuracy, and ease-of-use in a compact package, making it an ideal choice for a wide range of data acquisition systems, medical instruments, industrial control applications, and more.

Key Features

  • High Resolution: With its 16-bit resolution, the LTC2335ILX-16#PBF provides fine detail in signal representation, ensuring accurate readings for critical applications.
  • Fast Sampling Rate: It offers a maximum sampling rate of up to 200ksps, allowing for the high-speed acquisition of signals without compromising data integrity.
  • Multiple Input Channels: The device features eight simultaneously sampled inputs, enabling the monitoring of several signals at once for efficient data collection.
  • Wide Input Range: The ADC supports a versatile input range, including a fully differential input range up to ±10.24V and a pseudo-differential unipolar input range up to 20.48V.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains excellent performance while minimizing power usage.
  • No Latency: The LTC2335ILX-16#PBF provides no-latency operation, making it suitable for control loop applications where timely data processing is critical.
  • SPI-Compatible Serial Interface: Its serial peripheral interface (SPI) is compatible with several microcontrollers and digital signal processors, facilitating easy integration into existing systems.

Robust Design

The robust design of the LTC2335ILX-16#PBF ensures reliable operation under various conditions. It is specified for operation in the industrial temperature range (-40°C to +85°C), making it resilient in challenging environments. The device is packaged in a compact 40-lead QFN (6mm x 6mm) package, which is ideal for space-constrained applications.

Applications

With its combination of features, the LTC2335ILX-16#PBF is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation

Analog Devices Inc. is known for its commitment to high-quality and performance, and the LTC2335ILX-16#PBF is a testament to this legacy, providing designers with a reliable and efficient solution for precision analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7082 $69.4164
5+ $28.4786 $142.3930
7+ $27.5887 $193.1209
9+ $26.6987 $240.2883
12+ $25.8087 $309.7044
15+ $23.1388 $347.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess