EN
  • EN
  • DE

LTC2360HTS8#TRMPBF

Part No LTC2360HTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001311-LTC2360HTS8#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sampling Rate (Per Second) 100k
Input Type Single Ended
Configuration S/H-ADC
Reference Type External
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LTC2360HTS8#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2360HTS8#TRMPBF Overview

The LTC2360HTS8#TRMPBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision applications where space and power are at a premium. This ADC is part of a family of no latency ΔΣ ADCs that combine outstanding DC accuracy and AC performance with no pipeline delay. The LTC2360HTS8#TRMPBF is ideal for a wide range of applications, including portable medical devices, industrial process control systems, and battery-powered instruments.

Encased in an ultra-small, 8-lead TSOT-23 package, the LTC2360HTS8#TRMPBF boasts a tiny footprint that is highly suitable for space-constrained applications. Despite its small size, the ADC does not compromise on performance, offering a sampling rate of up to 250ksps, which allows for rapid signal acquisition and processing.

This ADC operates from a single 2.7V to 5.5V supply, providing flexibility in various system designs and ensuring compatibility with both 3V and 5V logic levels. The low power consumption of just 1.3mW at the full sampling rate makes it an excellent choice for battery-operated equipment, where power efficiency is critical.

One of the key features of the LTC2360HTS8#TRMPBF is its SPI-compatible serial interface, which simplifies the integration into digital systems and allows for easy interfacing with microcontrollers and digital processors. The device also includes a shutdown mode that reduces power consumption to just 2μW, further extending battery life in portable applications.

With its guaranteed specifications over the industrial temperature range of -40°C to +125°C, the LTC2360HTS8#TRMPBF is built to perform reliably in harsh environments. This robust performance, along with the no-latency operation, makes it suitable for real-time control systems and other time-critical applications.

Overall, the LTC2360HTS8#TRMPBF from Analog Devices Inc. is a versatile, high-speed ADC that offers an exceptional balance of size, power, and performance, making it an excellent choice for designers looking to optimize their systems for precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess