EN
  • EN
  • DE

LTC2376CMS-20#TRPBF

Part No LTC2376CMS-20#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SAR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 20 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC2376
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879222-LTC2376CMS-20#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2376CMS-20#TRPBF CAD Model

Description

Analog Devices Inc. LTC2376CMS-20#TRPBF

The LTC2376CMS-20#TRPBF is a high-performance, 20-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer in the field of high-precision electronic components. This ADC is designed to deliver exceptional accuracy and low noise in a compact, surface-mount package, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and high-end data acquisition systems.

With its 20-bit resolution, the LTC2376CMS-20#TRPBF offers precise digital representation of analog signals, ensuring that fine details are captured with high fidelity. This level of precision is crucial for applications that require the utmost in measurement accuracy, such as scientific research equipment or precision sensors.

One of the key features of this ADC is its high sampling rate of up to 250 kSPS (kilo-samples per second), which allows it to handle fast-changing signals without sacrificing accuracy. This makes the LTC2376CMS-20#TRPBF well-suited for dynamic systems that need real-time monitoring and control.

Moreover, the LTC2376CMS-20#TRPBF boasts a low power consumption profile, which is critical for battery-powered devices or energy-sensitive applications. Its power-efficient design helps extend the operational life of portable devices and contributes to lower energy costs in stationary installations.

The device operates with a single 5V supply and features a flexible input range, including a fully differential input with a wide input common-mode range. This flexibility allows the LTC2376CMS-20#TRPBF to interface with a variety of sensors and signal sources without the need for additional signal conditioning hardware.

Additionally, the LTC2376CMS-20#TRPBF is designed for ease of use, with a simple SPI-compatible serial interface that enables straightforward integration into digital systems. Its small 16-lead MSOP package allows for a compact PCB footprint, which is essential for space-constrained applications.

In summary, the LTC2376CMS-20#TRPBF from Analog Devices Inc. is a robust, high-resolution ADC that combines speed, precision, and low power consumption. Its advanced features and compact form factor make it an excellent choice for designers who require the highest quality data conversion in their products.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess