EN
  • EN
  • DE

LMH6714MF/NOPB

Part No LMH6714MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO SINGLE SOT23-5 / Video Amp Single ±6.25V 12.6V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series VIP10
Packaging Reel package
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 400MHz
SR - Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 8 V ~ 12.5 V, ±4 V ~ 6.25 V
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779480-LMH6714MF/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6714
Introduction Date November 22, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6714MF/NOPB CAD Model

Description

The LMH6714MF/NOPB is a high-speed operational amplifier designed by Texas Instruments, renowned for its exceptional performance and versatility in a wide range of applications. This operational amplifier offers a perfect blend of speed, bandwidth, and power consumption, making it an ideal choice for video and high-speed signal processing applications.

Key Features

  • High Slew Rate: With a high slew rate of 1300 V/µs, the LMH6714MF/NOPB ensures rapid voltage changes, which is critical for high-speed applications.
  • Wide Bandwidth: The device boasts a wide bandwidth of 400 MHz when configured at a gain of +2, providing the ability to handle high-frequency signals with ease.
  • Low Distortion: It has a low harmonic distortion that ensures signal integrity, making it suitable for high-fidelity audio and video equipment.
  • Single-Supply Operation: The operational amplifier can be powered by a single supply voltage ranging from +5V to +12V, simplifying power supply design.
  • Shutdown Feature: An added shutdown feature helps in reducing power consumption when the amplifier is not in active use.

Applications

The LMH6714MF/NOPB is used in a variety of applications, including:

  • Video amplifiers
  • Cable drivers
  • ADC buffer amplifiers
  • Communication systems
  • Active filters
  • Test and measurement equipment

Package and Quality

The device comes in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. Additionally, the NOPB designation indicates that the product is lead-free ("No Lead (Pb)"), aligning with environmental standards and regulations.

Conclusion

The LMH6714MF/NOPB from Texas Instruments is a robust, high-speed operational amplifier that delivers superior performance with low power consumption. Its comprehensive feature set and versatility make it an excellent choice for designers looking to enhance their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
Lowest to $1.2392

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6104 $50.4936
22+ $4.6035 $101.2770
34+ $4.4596 $151.6264
47+ $4.3157 $202.8379
60+ $4.1719 $250.3140
81+ $3.7403 $302.9643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess