EN
  • EN
  • DE
  • IT

LTC2410IGN#TRPBF

Part No LTC2410IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 16SSOP / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series microPOWER™
Package Tape & Reel (TR)
Number of Bits 24
Sampling Rate (Per Second) 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Type Surface Mount
Base Product Number LTC2410
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382626-LTC2410IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2410IGN#TRPBF CAD Model

Description

Product Overview: LTC2410IGN#TRPBF

The LTC2410IGN#TRPBF is a high-precision, 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) from Analog Devices Inc. This ADC is renowned for its exceptional performance in terms of accuracy and ease of use, making it an ideal choice for a wide array of applications where precise measurement is crucial, such as industrial process control, instrumentation, and medical equipment.

Key Features

  • Resolution: The LTC2410IGN#TRPBF offers a 24-bit resolution which ensures a high degree of accuracy in analog signal conversion.
  • No Latency ΔΣ Architecture: This feature guarantees that the ADC provides a continuous and immediate data stream without the delay typically associated with traditional delta-sigma converters.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power design requirements for the system in which it is incorporated.
  • Input Range: The device features a differential input range of ±VCC, allowing for a flexible input scaling and the ability to handle bipolar signals.
  • Sample Rate: The LTC2410IGN#TRPBF has a sample rate of 15 samples per second, striking a balance between speed and power consumption.
  • Power Dissipation: With low power dissipation, this ADC is suitable for power-sensitive applications.
  • Interface: It includes an easy-to-use 3-wire serial interface that is SPI and MICROWIRE compatible, facilitating simple integration with microcontrollers and DSPs.

Package and Quality

The LTC2410IGN#TRPBF is packaged in a 16-lead SSOP (Narrow Body), designed to meet the demands of space-constrained applications. It is also available in a commercial temperature range version, ensuring reliable performance across diverse operating conditions.

Applications

Due to its precision and versatility, the LTC2410IGN#TRPBF is used in various high-accuracy measurement systems. Some of the typical applications include:

  • Industrial Weigh Scales
  • Medical Monitoring Systems
  • Scientific Instrumentation
  • Automated Test Equipment
  • High-resolution Data Acquisition Systems

With its combination of high resolution, no-latency conversion, and ease of use, the LTC2410IGN#TRPBF from Analog Devices Inc. is a top-tier ADC solution for precision measurement requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Analog Devices Inc.
IC ADC 16BIT SAR 64LQFP
Lowest to $56.4026
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1371 $72.2742
4+ $29.6509 $118.6036
6+ $28.7243 $172.3458
8+ $27.7978 $222.3824
10+ $26.8712 $268.7120
13+ $24.0914 $313.1882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess