EN
  • EN
  • DE

LTC2418IGN#TRPBF

Part No LTC2418IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197148-LTC2418IGN#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series microPOWER™
Package Tape & Reel (TR)
Product Status Active
Number of Bits 24
Input Type Differential, Single Ended
Configuration MUX-ADC
Architecture Sigma-Delta
Voltage - Supply, Analog 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC2418IGN#TRPBF CAD Model

Description

LTC2418IGN#TRPBF - 24-Bit No Latency Delta Sigma ADC from Analog Devices Inc.

The LTC2418IGN#TRPBF is a high-precision 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed to provide outstanding performance for a wide array of applications requiring high-resolution and low-noise analog-to-digital conversion, such as industrial process control, instrumentation, medical devices, and automated test equipment.

With its no latency ΔΣ architecture, the LTC2418IGN#TRPBF ensures single-cycle settling time for multiplexed applications, allowing for rapid and accurate signal acquisition without the delay typically associated with traditional delta-sigma converters. This feature is particularly beneficial in control loop applications where response time is critical.

The device operates from a single 5V supply and includes an internal oscillator, 2ppm INL, and a 2μV RMS noise performance, making it an excellent choice for precision measurements. Its input range of ±VREF (with VREF up to 5V) provides flexibility in sensor interfacing and signal scaling, allowing users to maximize the dynamic range of the ADC for their specific application needs.

The LTC2418IGN#TRPBF comes in a 16-lead SSOP package, which is suitable for space-constrained applications. The device also features an easy-to-use SPI-compatible serial interface that can be interfaced with a wide range of microcontrollers and digital systems. Additionally, it supports a wide operating temperature range, making it reliable for industrial environments.

Analog Devices Inc. is known for its commitment to high-quality products, and the LTC2418IGN#TRPBF is no exception. It is designed to meet stringent requirements, ensuring long-term stability and performance in critical systems. Whether you are designing a sophisticated measurement system or looking to upgrade your current analog-to-digital conversion solution, the LTC2418IGN#TRPBF provides the accuracy, speed, and reliability needed to meet the demands of your application.

For detailed specifications, application notes, and support documentation, please refer to the Analog Devices Inc. website or contact their technical support team for further assistance.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5773 $74.3092
8+ $15.2429 $121.9432
12+ $14.7666 $177.1992
17+ $14.2903 $242.9351
21+ $13.8140 $290.0940
28+ $12.3848 $346.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess