EN
  • EN
  • DE
  • IT

LTC2483IDD#TRPBF

Part No LTC2483IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC2483
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879279-LTC2483IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2483IDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2483IDD#TRPBF

The LTC2483IDD#TRPBF from Analog Devices Inc. is a high-precision, 24-bit No Latency ΔΣ™ ADC with Easy Drive Input Current Cancellation and I²C Interface, designed for a broad spectrum of applications requiring accurate data acquisition and conversion. This advanced analog-to-digital converter integrates a unique delta-sigma architecture that provides a seamless transition between conversion results, eliminating cycle latency found in conventional delta-sigma converters.

Encased in a compact 10-lead DFN package, the LTC2483IDD#TRPBF is engineered to offer exceptional performance while maintaining a small footprint. This makes it an ideal choice for space-constrained applications such as portable medical devices, industrial process control systems, and precision sensor interfacing.

One of the standout features of this ADC is its Easy Drive technology which significantly reduces the input current, allowing direct sensor interfacing without the need for external buffer amplifiers. This not only simplifies the design but also improves the overall system accuracy and efficiency. The LTC2483IDD#TRPBF operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for various power environments.

Communication with the LTC2483IDD#TRPBF is facilitated through an I²C interface, providing straightforward integration with microcontrollers and digital systems. This interface supports high-speed modes, ensuring rapid data transfer and minimal latency for demanding applications.

The device also features an internal oscillator, eliminating the need for external clocking components, and has a selectable speed/resolution trade-off, allowing designers to optimize for either low power or high-speed operation depending on the needs of their specific application.

With its extended temperature range from -40°C to +85°C, the LTC2483IDD#TRPBF is built to perform reliably in challenging environmental conditions. Whether it's for precise measurement in industrial automation, data acquisition in scientific instrumentation, or any other application requiring accurate and reliable analog-to-digital conversion, the LTC2483IDD#TRPBF from Analog Devices Inc. stands out as a robust and versatile solution.

For detailed specifications, application notes, and design resources, Analog Devices Inc. provides extensive support to ensure a smooth integration of the LTC2483IDD#TRPBF into your next project.

You May Also Be Interested in

Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $14.0140
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 64LQFP
Lowest to $56.4026
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR SOT23-8
Lowest to $2.1289
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2963 $58.2593
26+ $4.3457 $112.9882
40+ $4.2099 $168.3960
55+ $4.0741 $224.0755
72+ $3.9383 $283.5576
96+ $3.5309 $338.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,778 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess