EN
  • EN
  • DE

LTC2630ACSC6-HM12#TRMPBF

Part No LTC2630ACSC6-HM12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168876-LTC2630ACSC6-HM12#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number LTC2630
Operating Temperature 0°C ~ 70°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Ultra Librarian 3D Model Ultra Librarian LTC2630ACSC6-HM12#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2630ACSC6-HM12#TRMPBF Overview

The LTC2630ACSC6-HM12#TRMPBF is a high-performance, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and ease of integration for a wide range of applications. With its compact SC70 packaging, this DAC is a perfect choice for space-constrained applications requiring accurate analog output.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine granularity in the analog output, which is essential for applications demanding high precision.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, making it versatile for various operating conditions and simplifying power supply design.
  • Internal Reference: The LTC2630ACSC6-HM12#TRMPBF comes with an integrated precision reference, which eliminates the need for external components and helps to reduce the overall system complexity.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC features low power consumption, which is crucial for battery-operated devices.
  • Output Buffer: An onboard rail-to-rail output buffer provides a direct drive to the load, ensuring a wide dynamic range and reducing the need for additional buffering components.
  • Interface: The device supports a simple SPI-compatible serial interface, allowing for easy communication with microcontrollers and other digital systems.
  • Packaging: The compact SC70 package is ideal for portable and space-constrained applications, while also providing robust performance.

Applications

The LTC2630ACSC6-HM12#TRMPBF is suitable for a variety of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Process control and automation
  • Medical equipment
  • Automotive systems

With its high resolution, low power consumption, and integrated features, the LTC2630ACSC6-HM12#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to add precise analog output functionality to their systems without incurring significant space or power penalties.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2079 $56.0395
11+ $9.1962 $101.1582
17+ $8.9089 $151.4513
24+ $8.6215 $206.9160
30+ $8.3341 $250.0230
41+ $7.4720 $306.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,312 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess