EN
  • EN
  • DE

LTC2632CTS8-LI12#TRMPBF

Part No LTC2632CTS8-LI12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit SPI Dual DAC ( 1LSB Max INL, 2.5V ref, Reset to Mid-Scale in Internal Reference Mode)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Integral Nonlinearity (INL) 2.5 LSB
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 400 µA
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of Pins 8
Output Type Voltage
Packaging Tape and Reel
Resolution 1.5 B
RoHS Compliant
Schedule B 8542390000, 8542390000
Settling Time 4.4 µs
Supply Type Single
Win Source Part Number 1006803-LTC2632CTS8-LI12#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2632CTS8-LI12#TRMPBF CAD Model

Description

Product Overview: LTC2632CTS8-LI12#TRMPBF

The LTC2632CTS8-LI12#TRMPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and production of analog, mixed-signal, and DSP integrated circuits. This product is part of the LTC2632 series, which features a family of dual 12-bit, 10-bit, and 8-bit DACs with integrated, high-accuracy, and low-drift reference in a tiny TSOT-23 package.

Key Features

  • Resolution: This model comes with a 12-bit resolution, providing fine granularity in the analog outputs it generates, making it suitable for applications requiring precise control of voltage levels.
  • Integrated Reference: The LTC2632CTS8-LI12#TRMPBF includes an integrated precision reference with low drift, which simplifies the design by eliminating the need for an external reference source.
  • Compact Package: Housed in a small 8-lead TSOT-23 package, this DAC is ideal for space-constrained applications, allowing designers to save board space without compromising on performance.
  • Output Ranges: It offers multiple, pin-selectable output ranges, providing flexibility for various applications.
  • Power Supply: The device operates with a single 2.7V to 5.5V supply, accommodating a range of power environments.
  • Interface: It features a simple SPI/Microwire-compatible 3-wire serial interface, making it easy to connect with most microcontrollers and digital systems.

Applications

The LTC2632CTS8-LI12#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Battery-Powered Devices
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Reliability and Quality

Analog Devices Inc. ensures that its products meet the highest standards of quality and reliability. The LTC2632CTS8-LI12#TRMPBF is no exception, offering consistent performance over its specified temperature range and is designed to meet rigorous industry standards. Moreover, the product comes in a tape and reel package denoted by the #TRMPBF suffix, facilitating efficient assembly during the manufacturing process.

With its high resolution, integrated reference, and compact form factor, the LTC2632CTS8-LI12#TRMPBF from Analog Devices Inc. is an excellent choice for engineers looking to integrate a reliable and precise DAC into their electronic designs.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5515 $51.0300
48+ $2.0936 $100.4928
74+ $2.0281 $150.0794
102+ $1.9627 $200.1954
132+ $1.8973 $250.4436
177+ $1.7010 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess