EN
  • EN
  • DE

LTC2637IMS-LZ10#PBF

Part No LTC2637IMS-LZ10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT V-OUT 16MSOP / 10 Bit Digital to Analog Converter 8 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 10
Number of D/A Converters 8
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting SMD (SMT)
Base Product Number LTC2637
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2637IMS-LZ10#PBF,LTC2637IMSLZ10PBF
Standard Package 37
Win Source Part Number 1072179-LTC2637IMS-LZ10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2637IMS-LZ10#PBF CAD Model

Description

Analog Devices Inc. LTC2637IMS-LZ10#PBF Overview

The LTC2637IMS-LZ10#PBF is a family of octal, 12-bit, I²C voltage-output digital-to-analog converters (DACs) with integrated precision reference, produced by Analog Devices Inc. This high-performance product offers a compact and efficient solution for digital-to-analog conversion in various applications such as automated test equipment, data acquisition systems, and process control.

Key Features

  • Resolution: The device boasts a 12-bit resolution which provides fine granularity, allowing for precise control over the analog output.
  • Integrated Precision Reference: The DAC comes with an onboard, high-accuracy reference voltage. This eliminates the need for an external precision reference, thus saving space and reducing system complexity.
  • Multiple Output Ranges: It supports a variety of selectable output ranges, including unipolar and bipolar options, enhancing its versatility for different application requirements.
  • I²C Interface: The LTC2637IMS-LZ10#PBF utilizes an I²C serial interface for communication, which is widely used and allows for easy integration into most microcontroller-based systems.
  • Octal DAC Channels: With eight DAC channels, this device can manage multiple analog outputs simultaneously, making it ideal for multi-channel applications.
  • Package: It is available in a compact 16-lead MSOP package, suitable for space-constrained applications.
  • Power Supply: The product operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments.

Applications

The LTC2637IMS-LZ10#PBF is designed for diverse applications that require precise digital-to-analog conversion. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Process Control and Industrial Automation
  • Portable Instrumentation
  • Programmable Logic Controllers (PLCs)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2637IMS-LZ10#PBF is built to meet high standards, ensuring stable and consistent performance across its operational lifespan. Whether for industrial, commercial, or research and development use, this DAC offers a reliable solution for precise analog output control.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess