EN
  • EN
  • DE

LTC2662CUH-16#TRPBF

Part No LTC2662CUH-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 16 Bit Digital to Analog Converter 5 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Series SoftSpan™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2662
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879380-LTC2662CUH-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2662CUH-16#TRPBF CAD Model

Description

The LTC2662CUH-16#TRPBF from Analog Devices Inc. is a state-of-the-art digital-to-analog converter (DAC) that offers a unique blend of precision, performance, and versatility, making it an ideal choice for a wide range of applications, including industrial control systems, automated test equipment, and high-precision instrumentation.

Key Features

  • 16-Bit Resolution: This DAC provides a high level of accuracy with its 16-bit resolution, ensuring detailed and precise analog output for demanding applications.
  • Multi-Channel Configuration: The LTC2662CUH-16#TRPBF features multiple DAC channels, enhancing its ability to manage several analog outputs simultaneously, which is essential for complex systems requiring synchronized operations.
  • Integrated Precision Reference: The device comes with an onboard precision reference voltage, which simplifies the design and ensures consistent performance by reducing the number of external components needed.
  • Programmable Output Ranges: It offers a variety of selectable output ranges, providing flexibility to work with different signal levels and compatibility with a broad array of sensors and actuators.
  • SoftSpan™ Technology: Analog Devices' proprietary SoftSpan technology allows for easy configuration of the output range without the need to change external components, saving time and space on the PCB.
  • Serial Interface: The DAC features a serial interface that supports SPI and MICROWIRE protocols, enabling straightforward integration with microcontrollers and digital systems.
  • Thermal and Overvoltage Protection: The device includes protective features that safeguard it against thermal overload and overvoltage conditions, enhancing its reliability and longevity.

Applications

  • Automated Test Equipment
  • Industrial Control Systems
  • Precision Instrumentation
  • Programmable Power Supplies
  • Data Acquisition Systems

The LTC2662CUH-16#TRPBF is packaged in a compact QFN-32 (5mm x 5mm) package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set ensure that it can meet the rigorous demands of high-precision analog output tasks. Whether you're designing for industrial automation, scientific measurement, or any application requiring precise and reliable DAC functionality, the LTC2662CUH-16#TRPBF from Analog Devices Inc. is a compelling solution that delivers both performance and ease of use.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6599 $80.6599
2+ $78.1393 $156.2786
3+ $75.6187 $226.8561
4+ $73.0981 $292.3924
5+ $65.5362 $327.6810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess