EN
  • EN
  • DE

LTC2662IUH-12#TRPBF

Part No LTC2662IUH-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 12 Bit Digital to Analog Converter 5 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Series SoftSpan™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2662
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879381-LTC2662IUH-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2662IUH-12#TRPBF CAD Model

Description

Analog Devices Inc. LTC2662IUH-12#TRPBF Product Overview

The LTC2662IUH-12#TRPBF from Analog Devices Inc. is a cutting-edge, 16-channel, 12-bit digital-to-analog converter (DAC) designed for precision control applications. Housed in a compact QFN-38 package, this versatile component is an ideal solution for advanced industrial, automotive, and communication systems where multiple DAC channels and high resolution are required.

Key Features and Benefits

  • High Resolution: The 12-bit resolution of the LTC2662IUH-12#TRPBF ensures fine granularity in the analog output, allowing for precise control in your application.
  • Multiple Channels: With 16 independent DAC channels, this device can manage multiple outputs simultaneously, making it highly efficient for complex systems that require various control voltages.
  • Integrated Precision: The LTC2662IUH-12#TRPBF features integrated precision reference voltages, which reduce the need for external components and simplify the design process.
  • SoftSpan™ Technology: The DAC includes Analog Devices' proprietary SoftSpan technology, allowing each channel to independently select one of five output ranges. This flexibility ensures compatibility with a variety of sensors and actuators.
  • Robust Communication: Communication with the LTC2662IUH-12#TRPBF is handled via a serial peripheral interface (SPI), which is known for its robustness and high-speed data transfer capabilities.
  • Thermal Protection: The device offers thermal shutdown protection, ensuring reliable performance even under conditions of excessive heat.
  • Supply Voltage: It operates with a supply voltage range of 2.7V to 5.5V, accommodating a wide range of power supplies and systems.

Applications

The LTC2662IUH-12#TRPBF is adept at handling tasks that demand precise analog outputs, making it suitable for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Programmable Logic Controllers (PLCs)
  • Industrial Process Control
  • Data Acquisition Systems
  • Automotive Testing and Control Systems

With its robust feature set and multi-channel capability, the LTC2662IUH-12#TRPBF from Analog Devices Inc. is a comprehensive solution for designers looking to implement precise DAC functionality in their next project.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2858 $76.2858
2+ $73.9018 $147.8036
3+ $71.5179 $214.5537
4+ $69.1340 $276.5360
5+ $61.9822 $309.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess