EN
  • EN
  • DE

LTC2755CUP-12

Part No LTC2755CUP-12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 4 64-QFN (9x9)
Manufacturer Analog Devices Inc.
Series SoftSpan™
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name LTC2755
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879391-LTC2755CUP-12
Ultra Librarian 3D Model Ultra Librarian LTC2755CUP-12 CAD Model

Description

Introducing the LTC2755CUP-12 from Analog Devices Inc.

The LTC2755CUP-12, crafted by the renowned Analog Devices Inc., represents a pinnacle of precision and flexibility in the realm of digital-to-analog converters (DACs). This high-performance 12-bit DAC is designed to meet the rigorous demands of advanced industrial, automotive, and communication applications where accuracy and stability are paramount.

Key Features

  • Resolution: The LTC2755CUP-12 offers a 12-bit resolution, providing a fine level of detail in its digital-to-analog conversion process, ensuring that the output signal closely matches the intended input value.
  • SoftSpan™ Technology: With Analog Devices' proprietary SoftSpan technology, users can select from multiple output ranges without the need for external components. This flexibility allows for easy integration into a variety of circuit configurations.
  • High-Speed Interface: The device includes a high-speed serial interface that supports SPI and MICROWIRE protocols, facilitating seamless communication with microcontrollers and digital systems.
  • Low Glitch Impulse: The LTC2755CUP-12 features an exceptionally low glitch impulse, minimizing the noise and disturbances during the transition of output values, which is crucial for sensitive applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, this DAC ensures efficient operation, which is critical for portable and battery-operated devices.

Applications

The versatility of the LTC2755CUP-12 makes it an ideal choice for a wide array of applications, such as:

  • Precision data acquisition systems
  • Automotive control systems
  • Industrial process control
  • Programmable voltage and current sources
  • Communication systems

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the LTC2755CUP-12 is no exception. Manufactured with the highest standards, this DAC ensures reliability and performance consistency, which professionals in various fields have come to expect from Analog Devices products.

In summary, the LTC2755CUP-12 is not just a component; it's a robust solution that offers precision, flexibility, and reliability for sophisticated electronic systems. Whether you're designing for the next generation of industrial machines or innovative communication technology, the LTC2755CUP-12 is ready to elevate your project to new heights of performance.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess