EN
  • EN
  • DE

LTC2852HMS#PBF

Part No LTC2852HMS#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2852HMS#PBF
Standard Package 50
Win Source Part Number 1072203-LTC2852HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2852HMS#PBF CAD Model

Description

Analog Devices Inc. LTC2852HMS#PBF Overview

The LTC2852HMS#PBF is a robust and versatile RS485/RS422 transceiver module from Analog Devices Inc., designed to provide reliable communication in industrial, networking, and data acquisition systems. This transceiver is part of the LTC285x family and is housed in an MSOP-10 package, offering a compact solution for applications where space is at a premium.

Key Features

  • Interface Type: The device supports RS485 and RS422 standards, allowing for flexible implementation in a variety of communication protocols.
  • Data Rate: Capable of achieving up to 20Mbps data rates, the LTC2852HMS#PBF is suitable for high-speed data transmission requirements.
  • Supply Voltage: Operating with a single 3.3V supply, it is optimized for low-power applications, making it an energy-efficient choice for modern electronic systems.
  • Integrated Protection: It includes integrated electrostatic discharge (ESD) protection up to ±15kV, ensuring robustness and reliability in harsh electrical environments.
  • Extended Temperature Range: The device is designed to operate reliably over an industrial temperature range of -40°C to +125°C, suitable for demanding industrial applications.
  • Receiver Fail-Safe: The receiver has a fail-safe feature that ensures a logic-high output if the inputs are open or shorted, enhancing the safety and reliability of the communication system.

Applications

The LTC2852HMS#PBF is ideal for a variety of applications that require reliable data transmission, including:

  • Industrial control systems
  • Networked devices in harsh environments
  • Data acquisition units
  • Remote sensors
  • Automated factory equipment

With its robust feature set and compact form factor, the LTC2852HMS#PBF from Analog Devices Inc. stands out as a high-performance solution for RS485/RS422 communication needs. Its integrated protection features and wide operating temperature range make it a reliable choice for engineers looking to implement durable and efficient communication systems in their projects.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1034 $56.8272
18+ $5.8284 $104.9112
27+ $5.6463 $152.4501
37+ $5.4642 $202.1754
48+ $5.2820 $253.5360
64+ $4.7356 $303.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess