EN
  • EN
  • DE

LP2950L-50-S08-R

Part No LP2950L-50-S08-R
Manufacturer UTC
Description 100 mA LOW-DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1202762-LP2950L-50-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2950L-50-S08-R CAD Model

Description

The LP2950L-50-S08-R is a low-dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable 5V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it ideal for battery-powered systems and other applications where input voltage fluctuations are common.

Applications:

  • Battery-Powered Systems: Provides a stable voltage supply for microcontrollers, sensors, and other components in battery-operated devices.
  • Microcontroller Power Supplies: Regulates the voltage supplied to microcontrollers, ensuring stable and reliable operation.
  • Sensor Power Supplies: Provides a clean and stable voltage source for sensitive sensors, minimizing noise and improving accuracy.
  • Post-Regulation for Switching Power Supplies: Reduces noise and improves regulation in switching power supply outputs.
  • Automotive Applications: Used in automotive electronic control units (ECUs) to provide regulated power to various components.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency.
  • Fixed 5V Output: Provides a stable and precise 5V output voltage.
  • Low Quiescent Current: Consumes minimal current when not actively regulating, extending battery life.
  • Short Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator when the temperature exceeds safe limits, preventing damage from overheating.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Stable and Reliable Operation: Provides a consistent and precise 5V output, ensuring reliable performance of connected components.
  • Protection Against Fault Conditions: Short circuit and thermal overload protection prevent damage to the regulator and the load.
  • Improved System Efficiency: Low dropout voltage minimizes power dissipation and improves overall system efficiency.
  • Simplified System Design: Requires minimal external components, simplifying the design process.

Additional Details:

The LP2950L-50-S08-R is packaged in an SO-8 (Small Outline 8-pin) package. It typically operates over a temperature range of -40°C to +125°C. The maximum input voltage is typically 30V. The regulator provides a typical output current of 100mA. It also features an enable/shutdown pin for power management. The device is RoHS compliant.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2573 $57.8925
550+ $0.2113 $116.2150
850+ $0.2046 $173.9100
1,170+ $0.1980 $231.6600
1,510+ $0.1914 $289.0140
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 795 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess