EN
  • EN
  • DE

LTC2861IGN#TRPBF

Part No LTC2861IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 1/1 Transceiver Full RS422, RS485 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC2861
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879424-LTC2861IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2861IGN#TRPBF CAD Model

Description

Product Overview: LTC2861IGN#TRPBF from Analog Devices Inc.

The LTC2861IGN#TRPBF is a robust and versatile transceiver component from Analog Devices Inc., designed to facilitate reliable communication in industrial environments. This high-performance product is part of the LTC2861 series, which are known for their ruggedness and ability to handle the demanding requirements of applications that involve long cable runs and exposure to electrical noise and transients.

Key Features

  • Interface: The device offers a RS485/RS422 interface, which is widely used in industrial communication systems for its differential signaling that enhances noise immunity.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, the LTC2861IGN#TRPBF is capable of operating reliably in extreme conditions.
  • Supply Voltage: It operates on a supply voltage ranging from 3.3V to 5V, providing flexibility in terms of power requirements for different system designs.
  • Speed: The transceiver supports data rates up to 20Mbps, making it suitable for applications that require high-speed data transmission.
  • Robustness: The device features integrated protection against overvoltage up to ±60V, ensuring durability and stability in environments with electrical noise and potential voltage spikes.
  • Package: It comes in a 16-lead SSOP package, which is conducive for space-constrained applications while still offering excellent thermal performance.

Applications

The LTC2861IGN#TRPBF is ideal for a variety of applications that require reliable data communication, such as:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Process control equipment
  • Networked communication systems

Reliability and Compliance

Analog Devices Inc. is known for its commitment to quality, and the LTC2861IGN#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. Additionally, the product is RoHS compliant, reflecting the company's dedication to environmental responsibility.

In summary, the LTC2861IGN#TRPBF from Analog Devices Inc. is a highly reliable RS485/RS422 transceiver that offers excellent performance in harsh industrial environments. Its robust feature set and compliance with industry standards make it an ideal choice for engineers looking to implement durable and efficient communication systems.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0398 $50.9950
60+ $1.6737 $100.4220
93+ $1.6214 $150.7902
128+ $1.5691 $200.8448
165+ $1.5168 $250.2720
221+ $1.3599 $300.5379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess