EN
  • EN
  • DE

LTC2862IS8-1#TRPBF

Part No LTC2862IS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2862IS8-1#TRPBFCT, LTC2862IS8-1#TRPBF-ND, LTC2862IS8-1#TRPBFTR, LTC2862IS8-1#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847901-LTC2862IS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862IS8-1#TRPBF CAD Model

Description

LTC2862IS8-1#TRPBF - Robust RS485/RS422 Transceiver from Analog Devices Inc.

The LTC2862IS8-1#TRPBF is a high-performance, robust RS485/RS422 transceiver component manufactured by Analog Devices Inc., designed to provide reliable data communication in industrial environments. This transceiver is part of a family of devices that offer significant improvements in terms of signal integrity, electrostatic discharge (ESD) protection, and extended temperature range operations, making it a suitable choice for demanding applications.

Key Features

  • High ESD Protection: The LTC2862IS8-1#TRPBF offers an impressive ESD protection level of ±15kV on the transceiver interface pins, ensuring resilience against electrostatic discharges that can occur during handling and operation.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this device is designed to withstand harsh environmental conditions, making it ideal for industrial and automotive applications.
  • High Data Rates: Supporting data rates up to 20Mbps, the device is capable of high-speed communication, which is essential for modern industrial control systems and networks.
  • Low Power Shutdown Mode: The LTC2862IS8-1#TRPBF features a low power shutdown mode that reduces power consumption when the transceiver is not in active use, contributing to energy-efficient system designs.
  • Robust Driver Outputs: The driver outputs are designed to handle ±60V fault conditions, ensuring the transceiver's reliability and longevity even in the event of wiring faults.

Applications

The LTC2862IS8-1#TRPBF is well-suited for a variety of applications where robust communication is critical. These include:

  • Industrial control systems
  • Factory automation
  • Building automation and HVAC systems
  • Networked security systems
  • Automotive diagnostics and infotainment systems

Package and Quality

The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The LTC2862IS8-1#TRPBF also meets stringent quality standards and is RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental responsibility and product reliability.

With its combination of features, the LTC2862IS8-1#TRPBF from Analog Devices Inc. is a top-tier choice for designers looking to implement RS485/RS422 communication interfaces in their systems, providing both performance and durability.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8407 $54.8849
14+ $7.3444 $102.8216
22+ $7.0963 $156.1186
31+ $6.6000 $204.6000
40+ $6.3519 $254.0760
50+ $6.1038 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess