EN
  • EN
  • DE

LTC2865CMSE#TRPBF

Part No LTC2865CMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC2865
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879456-LTC2865CMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2865CMSE#TRPBF CAD Model

Description

Analog Devices LTC2865CMSE#TRPBF Transceiver Overview

The LTC2865CMSE#TRPBF is a robust, high-speed transceiver from Analog Devices Inc., designed to facilitate reliable communication in harsh environments. This transceiver is a part of the LTC2865 series, which is known for its ability to handle the demanding requirements of industrial fieldbus communications and other applications where signal integrity and reliability are crucial.

Key Features

  • Interface Compatibility: The device supports RS485/RS422 standards, ensuring compatibility with a wide range of industrial communication protocols.
  • Integrated Protection: With built-in electrostatic discharge (ESD) protection exceeding ±15kV for both human body model and IEC61000-4-2 air discharge specifications, the LTC2865CMSE#TRPBF is engineered to withstand harsh electrical environments.
  • High Temperature Operation: The transceiver operates over a temperature range of -40°C to +125°C, making it suitable for extreme industrial conditions.
  • Adjustable Slew Rates: Users can select between 20Mbps or 250kbps communication speeds, providing flexibility for both high-speed and extended cable run applications.
  • Fail-Safe Receiver: The device ensures a logic-high receiver output when the inputs are open, shorted, or idle, enhancing data integrity.

Applications

The LTC2865CMSE#TRPBF is ideal for a variety of applications, including:

  • Industrial control and automation
  • Automotive diagnostics and control systems
  • Building automation and HVAC systems
  • Networked security cameras and surveillance systems
  • Point-of-sale (POS) systems

Package and Quality

Encased in a 10-lead MSOP package, the LTC2865CMSE#TRPBF is designed for compact and space-constrained applications. Analog Devices Inc. ensures high manufacturing standards, and this product is available in tape and reel packaging (denoted by the #TRPBF suffix) for efficient assembly processes.

With its robust feature set and proven reliability, the LTC2865CMSE#TRPBF transceiver from Analog Devices Inc. is a superior choice for designers seeking a high-performance communication interface for challenging industrial environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess