EN
  • EN
  • DE

LTC2873IUFD#TRPBF

Part No LTC2873IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 1/1 Transceiver Half RS232, RS485 24-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x5)
Family Name LTC2873
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC2873IUFD#TRPBFTR, 161-LTC2873IUFD#TRPBFDKR, LTC2873IUFD#TRPBF-ND, 161-LTC2873IUFD#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845684-LTC2873IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2873IUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2873IUFD#TRPBF Overview

The LTC2873IUFD#TRPBF from Analog Devices Inc. is a robust, high-performance multi-protocol transceiver IC designed to handle RS232, RS485, and RS422 communication protocols. This versatile chip is ideal for industrial, automotive, and communication systems that require reliable data transmission over long distances or in noisy environments.

Key Features

  • Multi-Protocol Support: The LTC2873IUFD#TRPBF supports RS232, RS485, and RS422 protocols, which makes it a flexible solution for various applications.
  • Integrated Protection: It includes integrated electrostatic discharge (ESD) protection up to ±26kV, ensuring robustness and longevity in harsh electrical environments.
  • High Data Rates: The device supports data rates up to 20Mbps for RS485/RS422 and 1Mbps for RS232, providing fast and efficient communication.
  • Adjustable Driver Output Levels: It offers programmable RS485 cable termination and adjustable driver output levels for enhanced signal integrity.
  • Thermal Shutdown: The chip is equipped with thermal shutdown protection to prevent damage from overheating.

Applications

The LTC2873IUFD#TRPBF is suitable for a wide range of applications, including:

  • Industrial control and automation
  • Automotive diagnostics and infotainment systems
  • Networking and telecommunication equipment
  • Point-of-sale (POS) terminals
  • Security and surveillance systems

Package and Quality

This transceiver is offered in a compact 20-lead QFN package, which is designed to occupy minimal board space while providing excellent thermal performance. The LTC2873IUFD#TRPBF is also available in tape and reel packaging (denoted by the '#TRPBF' suffix), which is optimized for automated manufacturing processes.

Conclusion

The LTC2873IUFD#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable communication solutions. Its multi-protocol capability, integrated protection features, and versatile applications make it an excellent choice for designers looking to enhance their system's communication reliability and performance.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess