EN
  • EN
  • DE

LTC2900-2IMS

Part No LTC2900-2IMS
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description LTC2900 - PROGRAMMABLE QUAD SUPP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 16 Selectable Threshold Combinations
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2900
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 625899-LTC2900-2IMS
Ultra Librarian 3D Model Ultra Librarian LTC2900-2IMS CAD Model

Description

Introducing the LTC2900-2IMS from Analog Devices Inc.

The LTC2900-2IMS is a quintessential monitoring solution engineered by Analog Devices Inc., a leader in the semiconductor industry. This compact, multi-function component is designed to keep a vigilant eye on power supply voltages, ensuring that systems remain operational within their specified voltage thresholds. The LTC2900-2IMS is an indispensable tool for system designers who are looking for a reliable and precise voltage monitor for their applications.

Key Features

  • Monitor Multiple Voltages: The device is capable of monitoring up to four voltage inputs simultaneously, making it highly versatile for various applications.
  • Adjustable Thresholds: Users can set precise voltage thresholds according to their specific needs, ensuring tailored monitoring for different systems.
  • Low Power Consumption: With its design focused on energy efficiency, the LTC2900-2IMS helps to minimize power usage, which is critical for battery-powered and energy-sensitive applications.
  • Robust Output Indicators: The component features both open-drain and push-pull outputs, providing flexibility in signaling and interfacing with other system components.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for use in harsh environments.

Applications

The LTC2900-2IMS is ideal for a variety of applications where voltage monitoring is crucial. This includes but is not limited to:

  • Computer Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Portable/Battery-Powered Devices
  • Automotive Electronics

Product Specifications

The LTC2900-2IMS comes in a small, 10-lead MSOP package, making it suitable for space-constrained applications. It has a supply voltage range of 2.7V to 27V, accommodating a wide array of power rails. The precision of voltage monitoring is enhanced by a ±1.5% threshold accuracy over the entire operating temperature range of -40°C to 85°C.

With its robust design and comprehensive features, the LTC2900-2IMS from Analog Devices Inc. is a reliable choice for designers who require precise voltage monitoring to safeguard their electronic systems.

You May Also Be Interested in

Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess