EN
  • EN
  • DE

LTC2909ITS8-5#TRPBF

Part No LTC2909ITS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Supervisor Open Drain or Open Collector 3 Channel TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2909
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2909ITS8-5#TRPBF-ND, LTC2909ITS8-5#TRPBFDKR, LTC2909ITS8-5#TRPBFTR, LTC2909ITS8-5#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879469-LTC2909ITS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2909ITS8-5#TRPBF CAD Model

Description

Product Overview: LTC2909ITS8-5#TRPBF from Analog Devices Inc.

The LTC2909ITS8-5#TRPBF is a precision hex supply monitor designed by Analog Devices Inc., a leader in high-performance analog technology. This product is specifically tailored for systems that require monitoring of multiple supply voltages to ensure proper operation. It is an ideal solution for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • Multiple Voltage Thresholds: The device can monitor up to six supply voltages, providing versatility in application use.
  • High Accuracy: With a precision of ±1.5%, the LTC2909ITS8-5#TRPBF ensures reliable monitoring and control of voltage thresholds.
  • Low Power Consumption: This supply monitor is designed for energy-efficient operation, which is critical in battery-powered devices.
  • Adjustable Reset Timeout: Users can set the reset timeout period, allowing for customized system response to under-voltage conditions.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for harsh environments.

Product Specifications

  • Package: The LTC2909ITS8-5#TRPBF comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
  • Supply Voltage Range: It supports a wide range of supply voltages, accommodating various system designs.
  • Output Type: The monitor provides an active low reset output, ensuring compatibility with most microcontrollers and digital systems.

Applications

This versatile voltage monitor can be employed in numerous applications, including:

  • Multi-voltage system monitoring
  • Microprocessor/microcontroller systems
  • Portable and battery-powered equipment
  • Automotive electronics
  • Data storage systems
  • Industrial control systems

The LTC2909ITS8-5#TRPBF by Analog Devices Inc. is a comprehensive solution for systems that require reliable voltage monitoring across multiple power rails. Its high accuracy, low power consumption, and flexible configuration options make it an essential component for ensuring system stability and performance.

Ordering Information

The part number LTC2909ITS8-5#TRPBF is available for order, and the device is supplied in tape and reel packaging for ease of manufacturing and assembly processes. For detailed product information, technical specifications, and support, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9013 $53.1117
21+ $4.8421 $101.6841
32+ $4.6908 $150.1056
45+ $4.5395 $204.2775
57+ $4.3882 $250.1274
77+ $3.9342 $302.9334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess