EN
  • EN
  • DE

LTC2912HDDB-1#TRMPBF

Part No LTC2912HDDB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 1 Channel 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2912HDDB-1#TRMPBF-ND,LTC2912HDDB-1#TRMPBFTR,-2735-LTC2912HDDB-1#TRMPBFDKR,-2735-LTC2912HDDB-1#TRMPBFCT,LTC2912HDDB-1#TRMPBFDKR,LTC2912HDDB-1#TRMPBFCT
Standard Package 500
Win Source Part Number 992614-LTC2912HDDB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2912HDDB-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2912HDDB-1#TRMPBF Product Overview

The LTC2912HDDB-1#TRMPBF is a precision voltage monitor from Analog Devices Inc. designed to safeguard single power supply applications from potentially harmful voltage levels. This component is an integral part of a system's power management strategy, ensuring that voltages remain within specified thresholds for reliable operation.

Key Features

  • Single Voltage Monitoring: The device is capable of monitoring one voltage level, providing a focused approach to voltage supervision.
  • Adjustable Threshold: Users can set the threshold voltage according to the specific needs of their application, offering a versatile solution for various scenarios.
  • Low Power Consumption: Designed for energy efficiency, the LTC2912HDDB-1#TRMPBF consumes minimal power, making it suitable for battery-powered and energy-conscious applications.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring reliable operation even during low voltage conditions.

Applications

The LTC2912HDDB-1#TRMPBF is ideal for a range of applications that require precise voltage monitoring, including:

  • Portable and battery-powered devices
  • Automotive systems
  • Industrial equipment
  • Data communication systems
  • Medical devices

Package and Quality

This voltage monitor is offered in a small 6-pin DFN package, which allows for a compact footprint on printed circuit boards. The LTC2912HDDB-1#TRMPBF is also available in tape and reel packaging, denoted by the TRMPBF suffix, facilitating automated manufacturing processes.

As with all Analog Devices components, the LTC2912HDDB-1#TRMPBF is manufactured to high standards, ensuring reliability and performance in even the most demanding applications. Its robust design is suitable for extended temperature ranges, making it a reliable choice for industrial and automotive environments.

In summary, the LTC2912HDDB-1#TRMPBF from Analog Devices Inc. is a high-precision, adjustable voltage monitor that provides critical protection for electronic systems. With its low power consumption, adjustable threshold, and guaranteed reset output, it offers designers a flexible and reliable solution for a wide range of power monitoring applications.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7278 $89.4556
4+ $36.6998 $146.7992
5+ $35.5529 $177.7645
7+ $34.4060 $240.8420
9+ $33.2591 $299.3319
12+ $29.8186 $357.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess