EN
  • EN
  • DE

LTC2912HDDB-2#TRPBF

Part No LTC2912HDDB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001520-LTC2912HDDB-2#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Product Status Active
Type Simple Reset/Power-On Reset
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Ultra Librarian 3D Model Ultra Librarian LTC2912HDDB-2#TRPBF CAD Model

Description

Product Overview: LTC2912HDDB-2#TRPBF from Analog Devices Inc.

The LTC2912HDDB-2#TRPBF is a precision voltage monitor designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is specifically engineered to safeguard sensitive electronic systems by monitoring overvoltage and undervoltage conditions, ensuring that the system operates within its specified voltage range.

Key Features

  • Single Voltage Monitoring: The LTC2912HDDB-2#TRPBF is capable of monitoring one voltage threshold, which can be set with an external resistor divider.
  • Versatile Voltage Range: This device is designed to accommodate a wide range of supply voltages, making it suitable for various applications.
  • Adjustable Reset Timeout: The product features an adjustable reset timeout period, allowing users to customize the delay time for the reset signal according to their system requirements.
  • Low Power Consumption: With its low quiescent current, the LTC2912HDDB-2#TRPBF is an energy-efficient solution for continuous voltage monitoring in power-sensitive systems.
  • Guaranteed Reset Signal: It ensures a guaranteed reset signal for VCC down to 1V, providing reliable performance even in low-voltage scenarios.

Applications

The LTC2912HDDB-2#TRPBF is ideal for a variety of applications where precise voltage monitoring is critical. These include:

  • Automotive systems
  • Portable and battery-powered equipment
  • Industrial and telecommunications systems
  • Data storage and servers
  • Medical and healthcare devices

Product Specifications

The device is offered in a small 6-lead DFN package with a 2mm x 3mm footprint, which is well-suited for space-constrained applications. The temperature range for the LTC2912HDDB-2#TRPBF is specified for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2912HDDB-2#TRPBF is no exception. This product is manufactured to the highest standards and undergoes rigorous testing to ensure it meets the stringent requirements of industrial and automotive applications.

With its precise monitoring capabilities and robust design, the LTC2912HDDB-2#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess