The KTA1267-Y-ATP is a silicon PNP epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for audio amplifier and general-purpose switching applications requiring medium power dissipation and good linearity. The key features of this transistor include a high collector current, a low saturation voltage, and a relatively high power dissipation capability, making it suitable for driving moderate loads in audio and switching circuits.
Applications
- Audio amplifiers
- Switching regulators
- DC-DC converters
- Motor drivers
- General-purpose amplification
- Load switches
Features
- PNP silicon epitaxial planar transistor
- High collector current (IC)
- Low saturation voltage (VCE(sat))
- Medium power dissipation
- High current gain (hFE)
Benefits
- Provides clean and efficient audio amplification with moderate power output.
- Enables efficient switching in power regulation circuits with minimal power loss.
- Suitable for driving moderate loads, such as small motors and relays.
- Offers reliable performance in general-purpose amplification applications.
- Reduces power consumption and extends battery life in portable devices.
Additional Details
The KTA1267-Y-ATP transistor is optimized for applications requiring a combination of medium power handling and good linearity. The "Y" typically indicates a specific hFE (current gain) classification. The suffix "-ATP" likely denotes the packaging type (e.g., Ammo Tape Packing) for automated assembly processes. The transistor operates typically in common-emitter configuration. It has a collector-emitter voltage (VCEO) rating usually around -60V and can handle a significant collector current. Its low saturation voltage minimizes power losses during switching operations. The relatively high power dissipation capability allows it to drive moderate loads without overheating. This device typically comes in a TO-92 or similar through-hole package.
The KTA1267-Y-ATP finds applications in various audio amplifiers, switching regulators, DC-DC converters, and motor driver circuits. It is particularly suitable for applications where a PNP transistor with a combination of high current, low saturation voltage, and moderate power dissipation is required.