EN
  • EN
  • DE

LTC6409HUDB#TRPBF

Part No LTC6409HUDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 10-VFQFN Exposed Pad
Supplier Device Package 10-QFN (3x2)
Base Product Number LTC6409
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352362-LTC6409HUDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6409HUDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC6409HUDB#TRPBF

The LTC6409HUDB#TRPBF is a high-speed differential amplifier designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is engineered to deliver exceptional performance in applications requiring precise signal conditioning, such as data acquisition systems, high-speed ADC drivers, and communications equipment.

Key Features

  • High Bandwidth: The LTC6409HUDB#TRPBF boasts an impressive bandwidth of 10GHz, enabling it to handle high-speed signals with ease.
  • Low Distortion: With its ultra-low distortion characteristics, this amplifier ensures the integrity of the signal is maintained, making it ideal for high-fidelity applications.
  • Adjustable Gain: The device offers a gain range from -1 to 10, which can be set using external resistors. This flexibility allows designers to tailor the gain to specific application requirements.
  • Differential Outputs: The differential output structure provides improved noise immunity and is well-suited for driving differential input ADCs.
  • Power Efficiency: The LTC6409HUDB#TRPBF operates with a supply voltage from 2.7V to 3.3V, ensuring low power consumption while maintaining high performance.
  • Robust Packaging: Housed in a compact QFN-16 package, the product is designed for space-constrained applications without compromising on performance.

Applications

Thanks to its high-speed and precision characteristics, the LTC6409HUDB#TRPBF is well-suited for a variety of demanding applications, including:

  • Driving high-speed analog-to-digital converters (ADCs)
  • Communications infrastructure
  • IF and baseband processing
  • Test and measurement equipment
  • Medical imaging systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6409HUDB#TRPBF is no exception. It is manufactured to meet the high standards expected from Analog Devices products, ensuring reliability and performance for critical applications. The product is available in tape and reel packaging, indicated by the TRPBF suffix, which facilitates efficient assembly processes for high-volume production.

Overall, the LTC6409HUDB#TRPBF from Analog Devices Inc. is a versatile and high-performing differential amplifier that meets the needs of modern, high-speed electronic systems.

You May Also Be Interested in

Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess