EN
  • EN
  • DE

LTC2919CDDB-3.3#TRMPBF

Part No LTC2919CDDB-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10DFN / Supervisor Open Drain or Open Collector 3 Channel 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 2.921V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1072242-LTC2919CDDB-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2919CDDB-3.3#TRMPBF CAD Model

Description

Product Overview: LTC2919CDDB-3.3#TRMPBF

The LTC2919CDDB-3.3#TRMPBF is a high-precision voltage monitor from Analog Devices Inc., designed to ensure the reliability and stability of electronic systems. This versatile component is a quintessential part of power management solutions, catering to a wide range of applications including automotive, industrial, and portable systems.

Key Features

  • Voltage Monitoring: The LTC2919CDDB-3.3#TRMPBF is equipped to monitor a nominal voltage of 3.3V, providing accurate supervision of power supplies.
  • Multiple Thresholds: It comes with an array of internally set thresholds for undervoltage and overvoltage conditions, ensuring precise monitoring and protection for your system.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout period, which can be set via an external capacitor to suit specific system requirements.
  • Low Power Consumption: Designed for energy efficiency, this voltage monitor operates with a low quiescent current, making it ideal for battery-powered applications.
  • High Accuracy: It offers high accuracy in voltage monitoring, which is critical for maintaining system integrity and performance.
  • Operating Temperature Range: The device is designed to work reliably over an extensive temperature range, making it suitable for harsh environments.

Applications

The LTC2919CDDB-3.3#TRMPBF is a versatile component that can be used in numerous applications where precise voltage monitoring is essential, such as:

  • Automotive systems
  • Power supply systems
  • Data storage systems
  • Portable and handheld devices
  • Industrial and telecommunication equipment

Package and Quality

It comes in a small, 8-lead DFN package, which allows for a compact footprint on printed circuit boards. The part is also available in a tape and reel package, denoted by the 'TRMPBF' suffix, facilitating automated assembly processes for high-volume production. With Analog Devices' commitment to quality, the LTC2919CDDB-3.3#TRMPBF is manufactured to meet high standards, ensuring reliability and performance consistency.

By integrating the LTC2919CDDB-3.3#TRMPBF into your system, you can achieve a robust power management solution that safeguards against voltage anomalies and enhances overall system stability.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess