EN
  • EN
  • DE

LTC2945HMS#PBF

Part No LTC2945HMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Applications General Purpose
Voltage - Input 4V ~ 80V
Voltage - Supply 2.7V ~ 5.9V
Current - Supply 800 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC2945
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879523-LTC2945HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2945HMS#PBF CAD Model

Description

The LTC2945HMS#PBF is a comprehensive power monitor chip from Analog Devices Inc., designed to provide real-time monitoring of input voltage, current, and power for a wide range of applications. This high-precision integrated circuit is housed in a compact MSOP-12 package, making it suitable for space-constrained designs.

Key Features

  • Wide Operating Range: The device can monitor power supply voltages from 3.6V to 60V, making it versatile for various systems including industrial, automotive, and telecommunication equipment.
  • High Accuracy: Ensures precise current and voltage measurement with an internal 12-bit ADC, providing detailed insights into the power consumption of the monitored system.
  • Integrated Sense Resistor: Features an onboard sense resistor for current measurement, simplifying the design and reducing external component count.
  • Programmable Alert Thresholds: Users can set thresholds for overcurrent, overvoltage, and undervoltage conditions, enabling proactive system protection and power management.
  • I2C/SMBus Compatible Interface: Offers an easy-to-use I2C/SMBus serial interface for communication with microcontrollers or processors, allowing for easy integration into existing systems.
  • Shutdown Mode: Includes a shutdown mode that reduces power consumption when the device is not in use, contributing to energy efficiency in the overall system.

Applications

The LTC2945HMS#PBF is ideal for a variety of applications where power monitoring is critical. Common use cases include:

  • Server and telecom power supplies
  • Battery management systems
  • Solar power monitoring
  • Portable instrumentation
  • Automotive and industrial systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2945HMS#PBF is no exception. This product is designed to meet the rigorous demands of industrial and automotive applications, ensuring stable operation across a wide temperature range and in harsh environments.

With its comprehensive feature set and robust design, the LTC2945HMS#PBF from Analog Devices Inc. is an excellent choice for designers looking to implement precise power monitoring in their next project.

You May Also Be Interested in

Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9860 $59.9440
9+ $12.2962 $110.6658
13+ $11.9119 $154.8547
18+ $11.5277 $207.4986
23+ $11.1434 $256.2982
31+ $9.9907 $309.7117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess