EN
  • EN
  • DE

LTC2952IUF#PBF

Part No LTC2952IUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Power Supply Controller Push Button, On/Off Controller 20-QFN (4x4)
Manufacturer Analog Devices Inc.
Series PowerPath™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name LTC2952
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879530-LTC2952IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2952IUF#PBF CAD Model

Description

Analog Devices Inc. LTC2952IUF#PBF Power Control IC

The LTC2952IUF#PBF is a versatile power control IC from Analog Devices Inc., designed to provide precision power management solutions for a wide range of applications. This component is particularly well-suited for systems that require controlled turn-on and turn-off sequences, such as portable and battery-operated equipment, industrial controls, and embedded systems.

Encased in a compact 20-pin QFN package, the LTC2952IUF#PBF offers an array of features that enhance the functionality and reliability of the systems it is integrated into. Its pushbutton on/off control simplifies the user interface, allowing for a single button to manage the power state of the device. The IC also includes an adjustable power-on timer and power-off timer, which provide additional control over the power sequences to prevent inadvertent system shutdowns or startups.

One of the key features of this power control IC is its wide input voltage range, which supports operation from 2.7V to 26.4V, making it flexible for use in various supply environments. Additionally, the LTC2952IUF#PBF has an adjustable undervoltage lockout with a 1.5% accurate threshold, ensuring that the system operates within safe voltage levels.

The device also boasts an intelligent battery disconnect feature, which prevents battery drain when the system is turned off. This is particularly important for battery-powered devices, where extending battery life is crucial. Furthermore, the LTC2952IUF#PBF includes an 'EN' pin for system enable and a 'KILL' pin to immediately turn off the system, offering further control to the user or system designer.

For enhanced system protection, the LTC2952IUF#PBF integrates a watchdog timer that can be disabled if not required. The watchdog ensures that the system operates correctly and can reset the system in the event of a fault or software freeze. Operating temperature ranges from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

In summary, the LTC2952IUF#PBF from Analog Devices Inc. is a highly integrated power control solution that offers advanced features for sophisticated power management. Its robust design and comprehensive functionality make it an ideal choice for engineers looking to improve the power efficiency and user interface of their systems.

You May Also Be Interested in

Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0610 $60.1830
7+ $16.4603 $115.2221
10+ $15.9459 $159.4590
13+ $15.4316 $200.6108
17+ $14.9172 $253.5924
23+ $13.3740 $307.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess