EN
  • EN
  • DE

LTC2955CDDB-2#TRPBF

Part No LTC2955CDDB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTR0LLER 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202982-LTC2955CDDB-2#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Push Button, On/Off Controller
Voltage - Input ±36V
Voltage - Supply 1.5V ~ 36V
Current - Supply 1.2 µA
Operating Temperature 0°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian LTC2955CDDB-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC2955CDDB-2#TRPBF Push Button On/Off Controller

The LTC2955CDDB-2#TRPBF is a sophisticated push button on/off controller from Analog Devices Inc., designed to manage system power via a simple push button interface. This compact, feature-rich device is housed in a DFN package and is part of the LTC2955 series, which offers a versatile solution for power control in a variety of electronic applications.

Key Features

  • Adjustable On/Off Control: The LTC2955CDDB-2#TRPBF allows users to turn their system on and off by simply pressing a push button, providing an intuitive interface that simplifies user interaction.
  • Integrated Timer: An onboard timer function ensures that the system can be programmed to turn off after a specified period, enhancing power conservation and extending battery life in portable devices.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 26.4V, this controller is suitable for a broad range of applications, from low-voltage portable electronics to higher voltage industrial systems.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered applications where power efficiency is paramount.
  • Adjustable Turn-On Threshold: The turn-on threshold can be adjusted to accommodate various system requirements, offering flexibility in design.
  • Under-Voltage Lockout: An under-voltage lockout (UVLO) feature prevents the system from operating under conditions that could be harmful or less efficient, such as low battery voltages.

Applications

The LTC2955CDDB-2#TRPBF is ideal for a wide range of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Embedded systems

With its robust design and versatile features, the LTC2955CDDB-2#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable and user-friendly power management solution into their systems. Its ability to provide precise control over system power states not only enhances the user experience but also contributes to the overall efficiency and longevity of the application it serves.

You May Also Be Interested in

ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1306 $51.3060
24+ $4.2098 $101.0352
37+ $4.0782 $150.8934
51+ $3.9467 $201.2817
66+ $3.8151 $251.7966
88+ $3.4204 $300.9952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess