EN
  • EN
  • DE

LTC3810EG#TRPBF

Part No LTC3810EG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3810 - 100V Current Mode Synchronous Switching Regulator Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package G
Lead Free Contains Lead
Max Frequency 1 MHz
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 28
Output Current 10 A
Output Voltage 55.8 V
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1123263-LTC3810EG#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3810EG#TRPBF CAD Model

Description

Product Overview: LTC3810EG#TRPBF from Analog Devices Inc.

The LTC3810EG#TRPBF is a high-performance, step-down switching regulator controller from Analog Devices Inc., designed to manage power requirements with precision and efficiency. This robust component is essential for applications that demand reliable voltage conversion and power management. With its advanced features and capabilities, the LTC3810EG#TRPBF stands out as a superior choice for engineers looking to optimize their power systems.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3810EG#TRPBF operates with an input voltage range from 4.5V to 38V, making it versatile for a variety of power sources and ensuring compatibility with a broad range of applications.
  • High Output Current: With its ability to drive external MOSFETs, this controller can handle high output currents, suitable for demanding power applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 1MHz, allowing designers to balance efficiency and component size.
  • Powerful Performance: It features a powerful 1.1Ω on-chip gate driver, ensuring efficient switching of the MOSFETs.
  • Optimal Efficiency: The LTC3810EG#TRPBF employs a constant-frequency current mode architecture, which provides excellent line and load transient response and maintains high efficiency.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown, safeguarding the system under abnormal conditions.
  • Compact Packaging: The product is available in a 28-lead SSOP package, which is suitable for space-constrained applications.

Applications

The LTC3810EG#TRPBF is ideal for a wide range of applications, including:

  • Telecommunications power systems
  • Datacom infrastructure
  • Automotive electronics
  • Industrial equipment
  • High-density power systems

With its impressive set of features, the LTC3810EG#TRPBF from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic devices, ensuring high efficiency, reliability, and performance in your power management designs.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3652 $70.0956
6+ $19.1715 $115.0290
9+ $18.5724 $167.1516
12+ $17.9733 $215.6796
15+ $17.3741 $260.6115
20+ $15.5768 $311.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess