EN
  • EN
  • DE

LTC2963CUDC-1#TRPBF

Part No LTC2963CUDC-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Supervisor Open-Drain or Push-Pull 4 Channel 20-QFN (3x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN (3x4)
Family Name LTC2963
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879538-LTC2963CUDC-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2963CUDC-1#TRPBF CAD Model

Description

Product Overview: LTC2963CUDC-1#TRPBF from Analog Devices Inc.

The LTC2963CUDC-1#TRPBF is a high-precision, dual voltage monitor manufactured by Analog Devices Inc., an industry leader in the design and production of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This advanced component is designed to monitor system voltages, ensuring that electronic devices operate within their specified voltage ranges, which is crucial for system stability and reliability.

Key Features

  • Voltage Monitoring: The device is capable of monitoring two voltage inputs, which can range from 1.5V to 5.5V, making it versatile for various applications.
  • Adjustable Thresholds: The voltage thresholds are adjustable, allowing for precise monitoring tailored to specific system requirements.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered and portable devices where power efficiency is critical.
  • Integrated Glitch Filter: An integrated glitch filter ensures that the device is not susceptible to false triggering due to transient voltage spikes.
  • Reset Timeout: The LTC2963CUDC-1#TRPBF offers an adjustable reset timeout period, providing designers with flexibility in managing system responses to voltage faults.

Applications

  • Automotive systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Computing and data storage systems
  • Power supply monitoring

Quality and Reliability

Analog Devices Inc. ensures that the LTC2963CUDC-1#TRPBF meets stringent quality standards, providing reliable performance in a wide range of operating conditions. The device is available in a compact, 12-lead QFN package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating easy integration into PCB designs.

Ordering Information

The LTC2963CUDC-1#TRPBF is available in tape and reel packaging, making it ideal for high-volume production environments. The '#TRPBF' suffix indicates the product is provided in lead-free packaging. For detailed specifications, sample requests, or to place an order, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess