EN
  • EN
  • DE

LTC2965CMS#TRPBF

Part No LTC2965CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 16-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC2965
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879543-LTC2965CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2965CMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC2965CMS#TRPBF Overview

The LTC2965CMS#TRPBF from Analog Devices Inc. is a versatile voltage monitor and watchdog timer designed for systems requiring precise monitoring and reliable operation. This component is particularly suitable for applications that cannot afford unexpected downtimes or require consistent supervision of voltage levels to ensure optimal performance.

Key Features

  • Voltage Monitoring: The device can monitor up to four voltage rails, providing comprehensive coverage for multi-voltage systems. This ensures that all critical voltages are within their expected ranges, enhancing system reliability.
  • Adjustable Thresholds: Users can set precise voltage thresholds for monitoring, allowing for customization according to specific system requirements. This flexibility ensures that the LTC2965CMS#TRPBF can adapt to various applications with different voltage levels.
  • Watchdog Timer: The integrated watchdog timer serves as a system check, ensuring that the monitored processor or controller is operating correctly. If the watchdog timer is not reset within a preset time period, it will trigger a reset signal, which can help recover from a system fault or hang-up.
  • Compact Package: Housed in a 12-lead MSOP package, the LTC2965CMS#TRPBF is designed for space-constrained applications. Its compact footprint allows for integration into dense PCB layouts without sacrificing performance or functionality.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this device is suitable for harsh environments and can maintain reliable operation across various temperature extremes.

Applications

The LTC2965CMS#TRPBF is ideal for use in a wide range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Server and data storage equipment
  • Medical devices

With its robust feature set and the trusted quality of Analog Devices Inc., the LTC2965CMS#TRPBF is an excellent choice for designers looking to enhance system stability and performance through accurate voltage monitoring and reliable watchdog functionality.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess