EN
  • EN
  • DE

LTC2983CLX#PBF

Part No LTC2983CLX#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Temp Sensor Digital Serial (2-Wire, 3-Wire, 4-Wire, SPI) Automotive 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Height 1.6 mm
Interface SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Pins 48
Output Type SPI
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1072268-LTC2983CLX#PBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2983CLX#PBF CAD Model

Description

Analog Devices Inc. LTC2983CLX#PBF Multi-Sensor High Accuracy Digital Temperature Measurement System

The LTC2983CLX#PBF from Analog Devices Inc. is a sophisticated temperature measurement IC that provides a comprehensive solution for the precise and direct digital measurement of temperature from a wide array of sensor inputs. Designed for versatility and accuracy, the LTC2983 can interface with thermocouples, RTDs, thermistors, and diode temperature sensors, making it an ideal choice for a multitude of applications including industrial, healthcare, consumer, and automotive systems where reliable temperature readings are critical.

This high-performance temperature measurement system is built with an advanced, proprietary delta-sigma ADC architecture that enables it to achieve outstanding accuracy and linearity. It comes in a compact 48-lead LQFP package and operates over a wide temperature range, making it suitable for even the most demanding environments.

Key Features:

  • Multi-Sensor Support: The LTC2983 can measure temperature with a variety of sensors including Type J/K/T/E/S/B/N thermocouples, 2-/3-/4-wire RTDs, thermistors, and semiconductor temperature sensors.
  • Integrated Channel Multiplexer: The device includes an internal 20-channel multiplexer, which allows for multiple sensors to be connected, reducing complexity and component count in multi-sensor applications.
  • High Accuracy: With built-in automatic linearization algorithms for all sensor types, the LTC2983 ensures high accuracy measurements across its entire operating range.
  • Easy-to-Use SPI Interface: The product offers a simple SPI digital interface for communication with microcontrollers or digital systems, facilitating easy integration into existing designs.
  • Robust Temperature Range: The LTC2983 operates effectively across a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Custom Sensor Support: Users can also characterize and store coefficients for custom sensors, providing flexibility for specialized applications.

The LTC2983CLX#PBF is more than just a temperature sensor interface; it's a complete system that simplifies the design process and accelerates time-to-market for products requiring accurate temperature readings. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a reliable and versatile temperature measurement solution.

Whether you are developing high-precision industrial control systems, medical equipment, or consumer electronics, the LTC2983CLX#PBF from Analog Devices Inc. stands out as a top-tier choice for integrating temperature measurement capabilities into your product design.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.7815 $74.7815
2+ $61.3592 $122.7184
3+ $59.4417 $178.3251
4+ $57.5243 $230.0972
5+ $55.6068 $278.0340
7+ $49.8544 $348.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess