EN
  • EN
  • DE

LTC3108EDE#PBF

Part No LTC3108EDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CONV BOOST PROG 4.5MA 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Applications Energy Harvesting
Current - Supply 3mA
Voltage - Supply 20mV ~ 500mV
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC3108
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879559-LTC3108EDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3108EDE#PBF CAD Model

Description

Product Overview: LTC3108EDE#PBF

The LTC3108EDE#PBF is a highly integrated DC/DC converter designed by Analog Devices Inc., tailored for energy harvesting and low power applications. This innovative product is engineered to manage energy from thermoelectric generators (TEGs) or other low voltage sources, providing a versatile solution for extending the battery life of your electronic devices or even enabling battery-free operation in certain applications.

Key Features:

  • Ultra-Low Voltage Operation: The LTC3108 operates from input voltages as low as 20mV, making it perfect for use with TEGs and other low voltage energy sources.
  • Integrated Power Management: It features an onboard step-up converter and a 2.2V LDO for stable energy supply, ensuring consistent performance even with fluctuating input.
  • Multiple Output Voltages: The device provides selectable output voltages of 2.35V, 3.3V, 4.1V, or 5V, allowing flexibility in powering a wide range of low power circuits.
  • Energy Storage: It includes an auxiliary energy storage feature that supports a secondary output from an optional storage capacitor or rechargeable battery, further enhancing its power management capabilities.
  • Low Quiescent Current: With an extremely low quiescent current, the LTC3108 is optimized for battery-powered and energy harvesting applications where power efficiency is critical.

Applications:

The LTC3108EDE#PBF is suitable for a variety of applications, including but not limited to:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Industrial Monitoring Devices
  • Remote Data Loggers
  • Portable and Wearable Electronics

Product Specifications:

The LTC3108EDE#PBF comes in a compact 12-lead (4mm × 3mm) DFN package, which is RoHS compliant and designed for space-constrained applications. The product is characterized by its robust design, capable of withstanding harsh environments and providing reliable performance over a wide temperature range.

In summary, the LTC3108EDE#PBF by Analog Devices Inc. is an exceptional choice for designers looking to harness low levels of ambient energy to power small electronic devices. With its ultra-low input voltage capability and efficient power management, it stands as a cornerstone component for innovative, sustainable energy solutions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7946 $59.1784
9+ $12.1392 $109.2528
13+ $11.7599 $152.8787
18+ $11.3805 $204.8490
23+ $11.0012 $253.0276
31+ $9.8631 $305.7561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess