EN
  • EN
  • DE

LTC3110EUF#TRPBF

Part No LTC3110EUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG SUPERCAP 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Charger IC Supercapacitor 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LTC3110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3110EUF#TRPBFTR, LTC3110EUF#TRPBF-ND, LTC3110EUF#TRPBFCT, LTC3110EUF#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879561-LTC3110EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3110EUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3110EUF#TRPBF

The LTC3110EUF#TRPBF is a versatile, high-efficiency, 2A bidirectional buck-boost supercapacitor charger from Analog Devices Inc. It is designed to provide a regulated output voltage from an input voltage source that can be above, below, or equal to the output voltage. This makes it an ideal solution for applications requiring a stable power supply even with varying input conditions.

The device features a wide input voltage range of 2.7V to 5.5V and an adjustable output voltage range from 2.7V to 5.25V, which can be set via an external resistor divider. The LTC3110EUF#TRPBF is capable of delivering up to 2A of continuous current in step-down mode and 400mA in step-up mode, ensuring reliable operation for a broad range of power requirements.

One of the key advantages of this product is its bidirectional operation. It can charge a supercapacitor from an input supply and then provide a regulated output from the supercapacitor when the input supply is unavailable. This feature makes it perfect for backup power applications, energy harvesting, and any system that requires a temporary energy storage element.

The LTC3110EUF#TRPBF also offers a variety of protection features, including programmable input current limit, overvoltage protection, and thermal shutdown. These safeguards help to ensure the longevity and reliability of both the charger and the overall system it is integrated into.

Furthermore, the device comes in a compact, 24-lead QFN package, which is ideal for space-constrained applications. Its small footprint, coupled with a high switching frequency of up to 2MHz, allows for the use of small, low-cost capacitors and inductors, reducing the overall solution size and bill of materials cost.

In summary, the LTC3110EUF#TRPBF from Analog Devices Inc. is a highly efficient, flexible, and reliable power management solution that is well-suited for a wide range of applications. Its bidirectional charging capability, combined with its comprehensive protection features and compact size, make it an excellent choice for designers looking to incorporate supercapacitor charging and regulated power supply functionality into their systems.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9723 $63.8892
8+ $13.1055 $104.8440
12+ $12.6960 $152.3520
17+ $12.2864 $208.8688
22+ $11.8769 $261.2918
29+ $10.6482 $308.7978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess