EN
  • EN
  • DE

LTC3113EFE#TRPBF

Part No LTC3113EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 3A 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3113EFE#TRPBFDKR, LTC3113EFE#TRPBFCT, LTC3113EFE#TRPBFTR, LTC3113EFE#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879567-LTC3113EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3113EFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3113EFE#TRPBF Overview

The LTC3113EFE#TRPBF from Analog Devices Inc. is a high-performance, synchronous buck-boost DC/DC converter that is designed to manage power supply requirements in a variety of applications. This versatile component is capable of regulating an output voltage from a wide range of input voltages, making it ideal for battery-powered devices where the input voltage can fluctuate significantly.

Key Features

  • Wide Input Voltage Range: The device operates efficiently with an input voltage range of 2.5V to 15V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The LTC3113EFE#TRPBF provides an adjustable output voltage from 1.8V to 5.5V, which can be set using external resistors.
  • High Efficiency: With up to 2A of continuous output current across the entire voltage range, the converter maintains high efficiency, which is critical for battery life extension in portable devices.
  • Programmable Frequency: The switching frequency is programmable between 300kHz and 2MHz, allowing designers to optimize the size of external components and performance for their specific application.
  • Synchronous Operation: Its synchronous rectification enhances efficiency by reducing power loss in the switching transistors.
  • Thermal Protection: The device includes over-temperature protection that safeguards it from damage due to excessive heat.
  • Robust Packaging: Offered in a 20-lead thermally enhanced TSSOP package, the LTC3113EFE#TRPBF is designed for rugged environments and ensures reliable thermal performance.

Applications

The LTC3113EFE#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Portable Instruments
  • Industrial Handhelds
  • Medical Devices
  • Automotive Power Systems
  • Backup Power Systems
  • Multi-Cell Battery Operated Equipment

With its robust feature set and flexible design options, the LTC3113EFE#TRPBF from Analog Devices Inc. is an excellent choice for engineers looking to create reliable and efficient power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess