EN
  • EN
  • DE

LTC3114IFE-1#TRPBF

Part No LTC3114IFE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LTC3114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3114IFE-1#TRPBFDKR, LTC3114IFE-1#TRPBF-ND, 505-LTC3114IFE-1#TRPBFTR, 505-LTC3114IFE-1#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879570-LTC3114IFE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3114IFE-1#TRPBF CAD Model

Description

Product Overview: LTC3114IFE-1#TRPBF

The LTC3114IFE-1#TRPBF is a highly versatile, high efficiency, 40V, 4A synchronous buck-boost DC/DC converter from Analog Devices Inc. This advanced power solution is designed to manage a wide range of input voltages, from below the output voltage to well above it, making it an ideal choice for battery-powered applications with fluctuating or multiple input sources.

Key Features

  • Wide Input Voltage Range: The LTC3114IFE-1#TRPBF can operate with input voltages from 2.7V to 40V, providing a stable output even when the input supply is unpredictable.
  • High Output Current: Capable of delivering up to 4A of continuous output current, this converter can handle high-power demands with ease.
  • Synchronous Operation: With integrated N-channel MOSFET switches, the converter offers synchronous rectification, which results in high efficiency and reduced heat generation.
  • Programmable Switching Frequency: The switching frequency can be programmed between 400kHz to 3MHz, allowing designers to optimize the converter for size, efficiency, and component selection.
  • Burst Mode® Operation: For light load operation, the Burst Mode® feature significantly improves efficiency by reducing quiescent current.
  • Robust Thermal Performance: Housed in a thermally efficient TSSOP-20 package, the LTC3114IFE-1#TRPBF is designed to maintain performance even in challenging thermal environments.

Applications

The LTC3114IFE-1#TRPBF is ideally suited for a range of applications where variable input voltages and high efficiency are required. Some of these applications include:

  • Portable Instruments
  • Industrial Equipment
  • Automotive Power Systems
  • Medical Devices
  • Avionics and Military Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC3114IFE-1#TRPBF is no exception, with rigorous testing and quality control measures ensuring consistent performance and durability in a variety of conditions.

Ordering Information

The product is available in a TSSOP-20 package, and the part number LTC3114IFE-1#TRPBF ensures that you are getting the tape and reel packaging option, which is suitable for automated assembly processes. When designing power management systems that require flexibility, efficiency, and reliability, the LTC3114IFE-1#TRPBF from Analog Devices Inc. stands out as a robust choice.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8411 $54.2055
12+ $8.8953 $106.7436
18+ $8.6173 $155.1114
24+ $8.3394 $200.1456
32+ $8.0614 $257.9648
42+ $7.2274 $303.5508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess