EN
  • EN
  • DE

LM4050AEM3X-5.0/NOPB

Part No LM4050AEM3X-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 90μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054380-LM4050AEM3X-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3X-5.0/NOPB CAD Model

Description

The LM4050AEM3X-5.0/NOPB is a high-precision, micropower shunt voltage reference from Texas Instruments, offering a fixed reverse breakdown voltage of 5.0V with a tight tolerance. Designed for space-constrained and power-sensitive applications, this device provides a simple and efficient solution for obtaining a stable reference voltage.

Manufactured with an advanced process, the LM4050AEM3X-5.0/NOPB features a low dynamic impedance and a wide operating current range, making it versatile for various circuit designs. The reference voltage is ensured to be within a ±0.5% tolerance at 25°C and within a ±1% tolerance over the entire industrial temperature range of -40°C to +85°C. This level of precision is critical for applications requiring consistent performance and accuracy.

The device is available in the SOT-23 package, which is ideal for PCBs where space is at a premium. It is also characterized for operation from -40°C to +125°C, catering to applications that may experience extreme temperature conditions. The NOPB designation indicates that this component is lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

Key features of the LM4050AEM3X-5.0/NOPB include:

  • Fixed 5.0V output with high accuracy
  • Low temperature coefficient
  • Wide operating current range: 60µA to 15mA
  • Low dynamic impedance
  • Industrial temperature range: -40°C to +85°C
  • Extended operating temperature range: -40°C to +125°C
  • Small SOT-23 package suitable for space-constrained applications
  • RoHS compliant and lead-free

The LM4050AEM3X-5.0/NOPB is an excellent choice for voltage reference in portable, battery-powered devices, and precision data conversion systems, among other applications. Its robustness and precision make it a reliable component in maintaining system accuracy over time and varying conditions, ensuring optimal performance of the end product.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6195 $52.9560
19+ $5.4314 $103.1966
29+ $5.2616 $152.5864
40+ $5.0919 $203.6760
51+ $4.9222 $251.0322
68+ $4.4130 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess