EN
  • EN
  • DE

LTC3119IFE#PBF

Part No LTC3119IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 2.5V to 18V Step Down/Step Up Single-Out 0.8V to 18V 5A 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Height 1.2 mm
Max Duty Cycle 92 %
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 125 °C
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Nominal Supply Current 35 µA
Number of Outputs 1
Number of Pins 28
Output Current 5 A
Output Voltage 18 V
RoHS Compliant
Topology Buck-Boost
Win Source Part Number 1224725-LTC3119IFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3119IFE#PBF CAD Model

Description

Analog Devices Inc. LTC3119IFE#PBF - High Efficiency, 18V, 5A Synchronous Buck-Boost DC/DC Converter

The LTC3119IFE#PBF is a versatile synchronous buck-boost DC/DC converter from Analog Devices Inc., designed to deliver a high level of efficiency and performance for a wide range of power supply applications. With an input voltage range of 2.5V to 18V, it can regulate output voltages from 0.8V to 18V, making it suitable for multi-cell battery or regulated bus-powered applications. This capability allows the LTC3119IFE#PBF to operate with inputs that can be above, below, or equal to the output voltage, providing a flexible solution for complex power supply requirements.

The converter delivers up to 5A of continuous output current with an impressive efficiency of up to 95%, thanks to its four-switch synchronous rectification topology. This high efficiency is maintained over a broad range of load currents, making it an excellent choice for portable, automotive, industrial, and medical equipment where battery life and thermal performance are critical.

One of the standout features of the LTC3119IFE#PBF is its proprietary buck-boost PWM control scheme, which provides seamless transitions between buck and boost modes. This feature ensures a low-noise and consistent power supply, regardless of the varying input and output conditions. Additionally, the device offers selectable Burst Mode operation, which significantly reduces quiescent current and improves light-load efficiency, further extending battery life in portable applications.

The LTC3119IFE#PBF is housed in a robust TSSOP-20 package with an exposed pad for enhanced thermal performance. It also features a wide range of built-in protection features including over-temperature protection, over-voltage lockout, and short-circuit protection, ensuring reliable operation under adverse conditions.

With its broad input and output range, high efficiency, smooth transition between modes, and robust protection features, the LTC3119IFE#PBF from Analog Devices Inc. is an ideal power management solution for designers looking to optimize power in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7171 $59.4342
5+ $24.3834 $121.9170
8+ $23.6214 $188.9712
11+ $22.8595 $251.4545
14+ $22.0974 $309.3636
18+ $19.8115 $356.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess