EN
  • EN
  • DE

LTC3121EDE#TRPBF

Part No LTC3121EDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.5A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost Switching Regulator IC Positive Adjustable 2.2V 1 Output 1.5A (Switch) 12-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LTC3121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3121EDE#TRPBFTR, LTC3121EDE#TRPBFDKR, LTC3121EDE#TRPBFCT, LTC3121EDE#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879573-LTC3121EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3121EDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3121EDE#TRPBF Overview

The LTC3121EDE#TRPBF is a high-efficiency, 3MHz synchronous step-up DC/DC converter with a wide input voltage range from Analog Devices Inc. Designed for battery-powered or multi-cell applications, this versatile component is ideal for portable electronic devices, wireless sensors, and other power-sensitive equipment.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3121 operates from an input voltage range of 1.6V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as other standard power sources.
  • Adjustable Output Voltage: It can provide an adjustable output voltage up to 15V, which can be set with external resistors, ensuring versatility across different applications.
  • High Efficiency: With its synchronous rectification and low quiescent current, the LTC3121EDE#TRPBF offers up to 95% conversion efficiency, minimizing power losses and extending battery life.
  • High Switching Frequency: A 3MHz fixed switching frequency allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and bill of materials.
  • Output Disconnect and Inrush Current Limit: The built-in output disconnect feature ensures minimal leakage from the output to the input when the device is disabled. Additionally, the inrush current limit protects the converter at startup.
  • Robust Packaging: The LTC3121EDE#TRPBF comes in a compact, thermally efficient 12-lead (4mm × 3mm) DFN package, which is suitable for space-constrained applications.
  • Thermal Protection: It includes internal thermal protection to safeguard the device under high power operation or adverse environmental conditions.

Applications

Thanks to its flexible design and high-performance characteristics, the LTC3121EDE#TRPBF is ideal for a variety of applications, including:

  • Portable Medical Devices
  • Wireless Modems
  • Handheld Instruments
  • GPS and Location-based Devices
  • Energy Harvesting Systems
  • Backup Power Supplies

Overall, the LTC3121EDE#TRPBF from Analog Devices Inc. is a powerful, efficient, and versatile step-up converter that meets the demands of modern portable electronics and power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0837 $57.2511
7+ $15.6584 $109.6088
10+ $15.1691 $151.6910
14+ $14.6797 $205.5158
18+ $14.1904 $255.4272
24+ $12.7225 $305.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess