Product Overview: LTC3122IMSE#TRPBF
The LTC3122IMSE#TRPBF is a high-performance, step-up DC/DC converter with a wide input voltage range and adjustable output from Analog Devices Inc. It is designed to provide a consistent and efficient power supply solution for applications requiring voltage boosting and high current outputs. This component is housed in a compact MSOP-16 (LTC3122EFE#TRPBF) package, making it suitable for space-constrained applications.
Key Features
- Wide Input Voltage Range: The LTC3122 operates from an input voltage range of 1.8V to 5.5V, making it versatile for a variety of low-voltage power sources, including single-cell Li-Ion batteries.
- Adjustable Output Voltage: It delivers an adjustable output voltage up to 15V, which can be set by external resistors, catering to a wide array of power requirements.
- High Output Current: The device can provide up to 2.5A of continuous output current, ensuring sufficient power for demanding applications.
- High Efficiency: The LTC3122 features high efficiency up to 95%, minimizing power loss and heat generation during operation.
- Burst Mode® Operation: It includes Burst Mode operation, which provides low quiescent current, extending battery life in portable applications.
- Programmable Frequency: The switching frequency is programmable from 300kHz to 2MHz, allowing optimization between efficiency and external component size.
- Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
Applications
- Portable Instruments
- Battery-Powered Equipment
- Industrial Power Supplies
- Handheld Devices
- Medical Devices
- LED Power Supplies
The LTC3122IMSE#TRPBF from Analog Devices Inc. is a robust and reliable solution for a multitude of applications that require efficient power conversion with a high output current capability. Its compact form factor, coupled with its feature-rich design, makes it an excellent choice for designers looking to optimize power management in their products.