EN
  • EN
  • DE

LTC3124EDHC#TRPBF

Part No LTC3124EDHC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.5A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2.5A (Switch) 16-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x3)
Family Name LTC3124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3124EDHC#TRPBF-ND, LTC3124EDHC#TRPBFCT, LTC3124EDHC#TRPBFDKR, LTC3124EDHC#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879576-LTC3124EDHC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3124EDHC#TRPBF CAD Model

Description

Analog Devices Inc. LTC3124EDHC#TRPBF Overview

The LTC3124EDHC#TRPBF from Analog Devices Inc. is a high-efficiency, 3MHz synchronous step-up DC/DC converter with a dual-phase, single output. It is designed to meet the rigorous demands of portable electronics and small form factor devices that require high power density and efficiency. This product is particularly suitable for applications powered by single-cell Li-Ion batteries, or multi-cell alkaline/NiMH batteries, where the output voltage is higher than the battery voltage.

Key Features

  • Wide Input Voltage Range: The LTC3124EDHC#TRPBF operates from an input voltage range of 1.8V to 5.5V, making it versatile for various low voltage power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 15V to suit the needs of their specific application.
  • High Efficiency: The device offers up to 95% efficiency, which is crucial for battery-powered applications to maximize battery life.
  • Output Current: It can deliver up to 2A of continuous output current at voltages as high as 5V from a 3.3V input, ensuring reliable performance for high-current applications.
  • Dual-Phase Operation: The dual-phase design reduces input and output ripple and allows for the use of smaller, lower cost capacitors.
  • Low Noise: The LTC3124EDHC#TRPBF features Burst Mode operation, which minimizes noise and ripple, making it ideal for noise-sensitive applications.
  • Thermal Performance: Housed in a 16-lead DFN package, the product offers excellent thermal performance and space efficiency.
  • Additional Protection Features: It includes over-temperature protection, over-voltage protection, and a power good flag that indicates when the output is in regulation.

Applications

The LTC3124EDHC#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Industrial PDAs and Mobile Computing
  • Wireless Modems
  • GPS Devices

With its robust feature set and high performance, the LTC3124EDHC#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and battery life of their portable and compact electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess