EN
  • EN
  • DE

LM2597HVM-5.0/NOPB

Part No LM2597HVM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.5A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500mA
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053147-LM2597HVM-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2597HVM-5.0/NOPB CAD Model

Description

The LM2597HVM-5.0/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the SIMPLE SWITCHER® series and is well-suited for a wide range of applications that require a fixed 5V output voltage. The device is capable of delivering up to 0.5A of continuous output current with excellent line and load regulation.

Key Features

  • Output Voltage: 5V fixed output with high accuracy.
  • Output Current: Capable of delivering 0.5A of continuous current.
  • Efficiency: Integrated switches provide a high-efficiency solution, reducing power loss.
  • Thermal Performance: Enhanced thermal performance with an operating junction temperature range from -40°C to +125°C.
  • Protection Features: Built-in features such as thermal shutdown, current limit, and safe area compensation for enhanced reliability.
  • Package: Available in a through-hole package, which is suitable for robust and easy mounting.
  • Lead-Free: The NOPB designation indicates that the product is lead-free and RoHS compliant.

Applications

The LM2597HVM-5.0/NOPB is versatile and can be used in various applications, such as:

  • Power supplies for embedded systems
  • Automotive accessories
  • Industrial control equipment
  • Point-of-load conversions from a higher voltage

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM2597HVM-5.0/NOPB is no exception, as it is designed to meet the stringent requirements of industrial and automotive applications. With its robust design and comprehensive protection features, this voltage regulator ensures a reliable performance over a wide range of environmental conditions.

Ordering Information

The LM2597HVM-5.0/NOPB is available for order through Texas Instruments and authorized distributors. It is supplied in tube or bulk packaging, depending on the quantity required. For detailed ordering and shipping information, please consult the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3608 $53.6080
23+ $4.3987 $101.1701
36+ $4.2612 $153.4032
49+ $4.1237 $202.0613
63+ $3.9863 $251.1369
84+ $3.5739 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,229 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess