EN
  • EN
  • DE

LTC3203BEDD#PBF

Part No LTC3203BEDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP ADJ 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001271-LTC3203BEDD#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tube
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable
Voltage - Input (Min) 2.7V
Ultra Librarian 3D Model Ultra Librarian LTC3203BEDD#PBF CAD Model

Description

Analog Devices Inc. LTC3203BEDD#PBF Overview

The LTC3203BEDD#PBF is a high-efficiency, fixed-frequency, synchronous step-down DC-DC converter from Analog Devices Inc., designed to meet the rigorous power requirements of portable applications. Housed in a compact DFN package, this versatile component is an excellent choice for space-constrained designs, delivering a continuous output current of up to 300mA with high efficiency.

Key Features

  • High Efficiency: The LTC3203BEDD#PBF boasts a high efficiency of up to 96%, which helps in prolonging battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of applications and flexibility in design.
  • Low Quiescent Current: Its low quiescent current is beneficial for battery-powered devices, ensuring minimal drain when the device is in standby mode.
  • Fixed Frequency Operation: The fixed frequency operation at 1.5MHz allows for the use of small, low-cost capacitors and inductors, further optimizing the space and cost of the overall design.
  • Internal Synchronous Rectifier: The inclusion of an internal synchronous rectifier enhances efficiency by reducing power loss during the conversion process.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable operation under various conditions.

Applications

The LTC3203BEDD#PBF is versatile enough to be used in a multitude of applications such as:

  • Portable Instruments
  • Medical Devices
  • Wireless Modems
  • PDAs and Handheld Computers
  • MP3 Players

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC3203BEDD#PBF is no exception. With its robust design and high-quality manufacturing, this DC-DC converter is designed to deliver consistent performance and reliability, making it an ideal choice for designers looking for a dependable power solution.

Conclusion

The LTC3203BEDD#PBF from Analog Devices Inc. stands out as a high-performance, efficient, and versatile power management solution suitable for a wide range of portable applications. Its compact size, adjustable output, and protective features ensure that it can meet the stringent demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1432 $72.5728
8+ $14.8867 $119.0936
13+ $14.4215 $187.4795
17+ $13.9563 $237.2571
22+ $13.4911 $296.8042
29+ $12.0955 $350.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess