EN
  • EN
  • DE

MAX1510ETB+TG40

Part No MAX1510ETB+TG40
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 310976-MAX1510ETB+TG40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1510ETB+TG40 CAD Model

Description

Maxim Integrated MAX1510ETB+TG40 Product Overview

The MAX1510ETB+TG40 from Maxim Integrated is a high-performance, step-down DC-DC converter designed to deliver precise voltage regulation and efficient power conversion. This compact and robust power solution is ideal for a wide range of applications, including portable devices, networking equipment, and embedded systems.

Key Features

  • High-Efficiency Conversion: The MAX1510ETB+TG40 provides excellent power efficiency, which translates into longer battery life for portable applications and reduced heat generation in all systems.
  • Adjustable Output Voltage: This device supports an adjustable output voltage range, allowing designers to tailor the power supply to meet the needs of specific circuits and components.
  • Integrated Synchronous Rectification: With built-in synchronous rectification, the MAX1510ETB+TG40 minimizes power loss during the conversion process, further enhancing its overall efficiency.
  • Compact Size: The device comes in a TDFN-10 package, making it an excellent choice for space-constrained applications where board real estate is at a premium.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection features ensure reliable operation and safeguard the device and the system against adverse conditions.
  • Low Quiescent Current: It boasts a low quiescent current, which is critical for battery-powered devices, as it reduces the idle power consumption, thereby extending the operating time.

Applications

The versatility of the MAX1510ETB+TG40 makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Networking hardware such as routers and switches
  • Embedded systems
  • Point-of-load (POL) power supplies

Technical Specifications

  • Package: TDFN-10
  • Output Voltage: Adjustable
  • Efficiency: High
  • Protection Features: Overcurrent, Thermal

In conclusion, the MAX1510ETB+TG40 from Maxim Integrated stands out as a reliable and efficient power management solution that offers flexibility and durability for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess