EN
  • EN
  • DE

LP3907SQ-DHXIT

Part No LP3907SQ-DHXIT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2.1MHz
Voltage/Current - Output 1 0.8V ~ 2V, 1A
Voltage/Current - Output 2 1V ~ 3.5V, 600mA
Voltage/Current - Output 3 1V ~ 3.5V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Win Source Part Number 1378856-LP3907SQ-DHXIT
Ultra Librarian 3D Model Ultra Librarian LP3907SQ-DHXIT CAD Model

Description

The LP3907SQ-DHXIT is a high-performance, multi-function power management unit designed by Texas Instruments, one of the leading manufacturers of semiconductor products. This integrated circuit is specifically tailored for portable and handheld applications, where efficient power management is critical for battery life and device performance.

Key Features

  • Integrated Power Solution: The LP3907SQ-DHXIT combines two step-down DC-DC converters and two low-dropout regulators (LDOs), providing a complete power management solution in a single package.
  • Voltage Scalability: The device supports a wide input voltage range, making it versatile for various applications. The step-down converters are capable of delivering a scalable output voltage, meeting the needs of different subsystems within the portable device.
  • High Efficiency: With its advanced architecture, the LP3907SQ-DHXIT offers high efficiency across a broad load range, thereby extending battery life and reducing heat dissipation.
  • Programmable Sequencing: The power-up and power-down sequence can be programmed via an I2C-compatible interface, allowing for precise control over the startup and shutdown procedures of the device's power rails.
  • Protection Features: The LP3907SQ-DHXIT is equipped with a comprehensive set of protection features, including over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

The versatility and efficiency of the LP3907SQ-DHXIT make it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Wireless Communication Devices

Technical Specifications

The LP3907SQ-DHXIT is available in a compact 24-pin WQFN package and is characterized for operation over a free-air temperature range of -40°C to 85°C. It requires minimal external components, which helps in reducing the overall solution size and bill of materials cost for the end product.

Conclusion

With its integrated design, high efficiency, and programmable features, the LP3907SQ-DHXIT from Texas Instruments stands out as a robust power management solution for designers looking to optimize their portable and handheld devices. Its comprehensive protection features ensure long-term reliability, making it an essential component in the development of advanced electronic products.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5093 $50.1860
49+ $2.0589 $100.8861
76+ $1.9945 $151.5820
104+ $1.9302 $200.7408
134+ $1.8659 $250.0306
180+ $1.6728 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess