EN
  • EN
  • DE

LTC3245MPMSE#TRPBF

Part No LTC3245MPMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP ADJ/PRG 12MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000472-LTC3245MPMSE#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Ultra Librarian 3D Model Ultra Librarian LTC3245MPMSE#TRPBF CAD Model

Description

Product Overview: LTC3245MPMSE#TRPBF by Analog Devices Inc.

The LTC3245MPMSE#TRPBF is a high-performance, versatile charge pump DC/DC converter from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient power management solutions. This component stands out for its ability to deliver a regulated output voltage from a varying input supply with a seamless transition between step-up and step-down modes, ensuring consistent performance and reliability.

Key Features

  • Wide Input Voltage Range: The device operates over an input voltage range of 2.7V to 38V, making it suitable for applications with fluctuating power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 15V to match the specific requirements of their circuitry, providing a high degree of flexibility.
  • Low Noise Operation: The LTC3245MPMSE#TRPBF features low-noise, constant-frequency operation, which is critical for sensitive RF and audio applications.
  • High Temperature Performance: With a robust design, it is rated for operation in high-temperature environments, ensuring reliability across various conditions.
  • Quiescent Current: It boasts a low quiescent current, enhancing its efficiency and making it ideal for battery-powered devices.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the component against potential damage due to excessive heat.

Applications

The LTC3245MPMSE#TRPBF is a versatile component that can be integrated into a multitude of applications. It is particularly useful in:

  • Portable and battery-powered equipment
  • Automotive and industrial power supplies
  • Energy harvesting systems
  • Data acquisition systems
  • Wireless transceivers

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LTC3245MPMSE#TRPBF is no exception. This product is designed to meet the stringent requirements of various industries, ensuring long-term performance and dependability. Its robust package is designed to withstand harsh environments, making it a reliable choice for critical applications where failure is not an option.

With its combination of efficiency, flexibility, and reliability, the LTC3245MPMSE#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess