EN
  • EN
  • DE

LTC3260EDE#TRPBF

Part No LTC3260EDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CHARGE PUMP INV 14DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features PMIC - Voltage Regulators - Linear Switching 1 Output Charge Pump 50kHz ~ 500kHz 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
Family Name LTC3260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3260EDE#TRPBFTR, LTC3260EDE#TRPBF-ND, LTC3260EDE#TRPBFCT, LTC3260EDE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879595-LTC3260EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3260EDE#TRPBF CAD Model

Description

Product Overview: LTC3260EDE#TRPBF from Analog Devices Inc.

The LTC3260EDE#TRPBF is a versatile, high voltage, low noise dual output power supply IC that includes both a step-up DC/DC converter and an inverting charge pump. Manufactured by Analog Devices Inc., this component is designed to meet the needs of a broad range of applications, including industrial control systems, medical equipment, and telecommunications infrastructure.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 32V input voltage range, making it suitable for various applications, from low-voltage industrial logic systems to higher voltage automotive and industrial environments.
  • Adjustable and Fixed Outputs: It provides both adjustable and fixed outputs, with the step-up converter capable of generating a positive voltage up to 32V, and the inverting charge pump delivering a negative output that is adjustable down to -32V.
  • Low Noise Performance: The LTC3260EDE#TRPBF features low noise operation due to its constant frequency, low ripple charge pump architecture, which is critical for sensitive analog and RF applications.
  • Thermal Protection: The device includes over-temperature protection, ensuring reliable operation under varying environmental conditions.
  • Compact Package: Housed in a 14-lead DFN package, the LTC3260EDE#TRPBF is designed for space-constrained applications.

Applications

With its dual output capability and robust design, the LTC3260EDE#TRPBF is ideal for powering op-amps, data converters, and other precision analog circuitry in mixed-signal systems. It is also well-suited for portable, battery-powered devices where efficient power conversion is critical for maximizing battery life.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3260EDE#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring high reliability and performance.

Environmental Compliance

This product is RoHS compliant and lead-free, reflecting Analog Devices Inc.'s dedication to environmental responsibility and the health and safety of electronic consumers.

Overall, the LTC3260EDE#TRPBF from Analog Devices Inc. is a highly reliable and efficient solution for designers looking to incorporate a flexible, dual-output power supply into their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7059 $58.2354
13+ $7.9638 $103.5294
20+ $7.7150 $154.3000
27+ $7.4661 $201.5847
35+ $7.2172 $252.6020
47+ $6.4706 $304.1182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,864 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess