EN
  • EN
  • DE

LTC3260IMSE#PBF

Part No LTC3260IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CHARGE PUMP INV DL 16MSOP  /  PMIC - Voltage Regulators - Linear Switching 1 Output Charge Pump 50kHz ~ 500kHz 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tube
Topology Charge Pump
Number of Outputs 1
Frequency - Switching 50kHz ~ 500kHz
Voltage/Current - Output 1 Adj, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 32V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC3260IMSE#PBF,-2735-LTC3260IMSE#PBF,LTC3260IMSEPBF,LTC3260IMSE#PBF-ND
Standard Package 37
Win Source Part Number 1072302-LTC3260IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3260IMSE#PBF CAD Model

Description

Analog Devices Inc. LTC3260IMSE#PBF Overview

The LTC3260IMSE#PBF is a high voltage, low noise, dual output power supply IC that includes both a positive and a negative regulated charge pump capable of delivering up to 100mA of output current. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this versatile component is designed for applications requiring low noise, dual polarity power supplies from a single input voltage source.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 32V, making it suitable for a variety of applications including industrial, automotive, and telecommunications.
  • Dual Output Voltage: It generates a positive output voltage up to 32V and a negative output voltage down to -32V from a single input voltage.
  • Low Noise Operation: The LTC3260IMSE#PBF features low noise performance, which is critical for sensitive analog circuits and precision applications.
  • Adjustable Output: The output voltages are adjustable using external resistors, providing flexibility to match specific application requirements.
  • Low Quiescent Current: It offers a low quiescent current, which is ideal for battery-powered and energy-efficient designs.
  • Thermal Protection: The device includes over-temperature protection, ensuring reliable operation under varying conditions.
  • Robust Packaging: Housed in a compact 12-lead MSOP package, the LTC3260IMSE#PBF is designed for space-constrained applications.

Applications

The LTC3260IMSE#PBF is well-suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive power supplies
  • Telecommunications infrastructure
  • Medical devices
  • Operational amplifier/ADC/DAC biasing

With its combination of versatility, low noise performance, and reliability, the LTC3260IMSE#PBF from Analog Devices Inc. is an excellent choice for designers looking to create efficient and high-performance power supply solutions.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2289 $55.3734
14+ $7.5724 $106.0136
21+ $7.3358 $154.0518
29+ $7.0991 $205.8739
37+ $6.8625 $253.9125
49+ $6.1526 $301.4774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess